The TMS320F28377SPTPT is a 32-bit C28x floating-point microcontroller with a 200MHz CPU, integrated IEEE 754 single-precision FPU, TMU, and VCU-II accelerators, and a 200MHz CLA coprocessor. It features 512KB of ECC-protected flash, 132KB of ECC-protected RAM, and supports dual-zone security. The device includes four 16-bit ADCs with up to 4.4MSPS throughput, three 12-bit DACs, 24 PWM channels including 16 high-resolution PWMs, six eCAP modules, three eQEP modules, and eight SDFM channels. It supports USB 2.0, two CAN modules, three SPI ports, two I2C interfaces, and four UART/SCI interfaces. The microcontroller is packaged in a 176-pin PowerPAD™ HLQFP with a 26mm × 26mm body size and has an operating temperature range of -40°C to 105°C. It is designed for real-time control applications such as motor drives, solar inverters, and EV charging systems, with ISO 26262 ASIL B and IEC 61508 SIL 2 certification.
Single-Core Delfino Microcontroller 176-HLQFP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 797587-TMS320F28377S
Series: C2000 C28x Delfino
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: C28x
Speed: 200MHz
Package: 176-LQFP Exposed Pad
Core Size: 32-Bit Single-Core
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 97
Program Memory Size: 1MB (512K x 16)
Program Memory Type: FLASH
RAM Size: 82K x 16
Data Converters: A/D 20x12b, 20x16b, D/A 3x12b
Oscillator Type: Internal
Supply Voltage: 1.14 V ~ 3.47 V
Family Name: TMS320F28377
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-HLQFP (24x24)
Alternative Parts (Cross-Reference): SPC5746BK1MKU2; SPC5746CK1MKU2 ; SPC5746BK1MKU2R; R5F5630ACDFC#V0;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
32-bit MCU, 400 MIPS, 1MB Flash, 176-HLQFP, Industrial Temp Product overview: TMS320F28377SPTPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28377SPTP
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)
32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 1024 KB Flash, EMIF, 16b ADC 176-HLQFP -40 to 105
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)
IC MCU 32BIT 1MB FLASH 176HLQFP
IC MCU 32BIT 1MB FLASH 176HLQFP
IC MCU 32BIT 1MB FLASH 176HLQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28377SPTPT | 797587-TMS320F28377SPTPT | 685-TMS320F28377SPTPT | 296-45146-ND | TMS320F28377SPTPT | TMS320F28377SPTPT | TMS320F28377SPTPT | TMS320F28377SPTPT | TMS320F28377SPTPT |
| Product Name | TMS320F28377S Single-Core Delfino Microcontroller | Embedded - Embedded - Microcontrollers - TMS320F28377SPTPT | Industrial 32-bit 1MB Embedded Microcontroller MCU | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 200 MHz | 200 MHz | 100 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| Features | DMA; PWM | ||||||||
| Bits | 16 Bit; Other; 12 Bits | 16 Bit; Other; A/D 20x12b, 20x16b; D/A 3x12b | |||||||
| Number | 4 | ||||||||
| RAM | 164 KB | 1000 KB | 82 KB | 82 KB | 82 KB | 82 KB |