8051 - Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
8-bit Microcontrollers - MCU 8051 Core TCP/IP MAC+PHY
8051 - Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
IC MCU 8BIT 64KB FLASH 100LQFP
IC MCU 8BIT 64KB FLASH 100LQFP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1278-1004-ND | W7100A-100LQFP | W7100A-100LQFP | W7100A-100LQFP | W7100A-100LQFP |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 64 KB | 64 KB | 64 KB | ||
| ROM | 64 KB | ||||
| ROM Type | Flash | Flash; FLASH |