Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD70F3764GC-UEU-AX UPD70F3764GC-UEU-AX

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 798835-UPD70F3764GC- UEU-AX Series: V850ES/Jx3-U Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: V850ES Speed: 48MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CSI, EBI/EMI, I2C, UART/USART, USB Peripherals: DMA, LVD, PWM, WDT Number of I/O: 75 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 56K x 8 Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.85 V ~ 3.6 V Family Name: uPD70F3764 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): MB9AF111NAPMC; MB9AFAA2NPMC; MB9AFB41NBPMC; ML630Q464; Introduction Date: August 26, 2008 ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 798835-UPD70F3764GC- UEU-AX Series: V850ES/Jx3-U Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: V850ES Speed: 48MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CSI, EBI/EMI, I2C, UART/USART, USB Peripherals: DMA, LVD, PWM, WDT Number of I/O: 75 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 56K x 8 Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.85 V ~ 3.6 V Family Name: uPD70F3764 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): MB9AF111NAPMC; MB9AFAA2NPMC; MB9AFB41NBPMC; ML630Q464; Introduction Date: August 26, 2008 ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD70F3764GC-UEU-AX - 798835-UPD70F3764GC-UEU-AX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD70F3764GC-UEU-AX
798835-UPD70F3764GC-UEU-AX
Embedded - Embedded - Microcontrollers - UPD70F3764GC-UEU-AX 798835-UPD70F3764GC-UEU-AX
Manufacturer: Renesas Electronics America Win Source Part Number: 798835-UPD70F3764GC- UEU-AX Series: V850ES/Jx3-U Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: V850ES Speed: 48MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CSI, EBI/EMI, I2C, UART/USART, USB Peripherals: DMA, LVD, PWM, WDT Number of I/O: 75 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 56K x 8 Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.85 V ~ 3.6 V Family Name: uPD70F3764 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): MB9AF111NAPMC; MB9AFAA2NPMC; MB9AFB41NBPMC; ML630Q464; Introduction Date: August 26, 2008 ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 798835-UPD70F3764GC-UEU-AX
Series: V850ES/Jx3-U
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: V850ES
Speed: 48MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CSI, EBI/EMI, I2C, UART/USART, USB
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 75
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 56K x 8
Data Converters: A/D 12x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.85 V ~ 3.6 V
Family Name: uPD70F3764
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): MB9AF111NAPMC; MB9AFAA2NPMC; MB9AFB41NBPMC; ML630Q464;
Introduction Date: August 26, 2008
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-UPD70F3764GC-UEU-AX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-UPD70F3764GC-UEU-AX
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-UPD70F3764GC-UEU-AX
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: UPD70F3764GC-UEU-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3764GC-UEU -AX can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 100LQFP Product overview: UPD70F3764GC-UEU-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3764GC-UEU-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 972-1021-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
972-1021-ND
Microcontrollers 972-1021-ND
V850ES V850ES/Jx3-U Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH

V850ES V850ES/Jx3-U Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH

Buy Now Datasheet
MCU, 32BIT, V850ES, JX3-U, 100LFQFP - 668-UPD70F3764GC-UEU-AX - Utmel Electronic Limited
Hong Kong, China
MCU, 32BIT, V850ES, JX3-U, 100LFQFP
668-UPD70F3764GC-UEU-AX
MCU, 32BIT, V850ES, JX3-U, 100LFQFP 668-UPD70F3764GC-UEU-AX
MCU, 32BIT, V850ES, JX3-U, 100LFQFP

MCU, 32BIT, V850ES, JX3-U, 100LFQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
UPD70F3764GC-UEU-AX
32-bit Microcontrollers - MCU UPD70F3764GC-UEU-AX
32-bit Microcontrollers - MCU 32bit Microcontroller, V850ES/JX3

32-bit Microcontrollers - MCU 32bit Microcontroller, V850ES/JX3

Buy Now Datasheet
Embedded - Microcontrollers - UPD70F3764GC-UEU-AX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD70F3764GC-UEU-AX
Embedded - Microcontrollers UPD70F3764GC-UEU-AX
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD70F3764GC-UEU-AX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD70F3764GC-UEU-AX
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD70F3764GC-UEU-AX
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Microcontrollers - UPD70F3764GC-UEU-AX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD70F3764GC-UEU-AX
Microcontrollers UPD70F3764GC-UEU-AX
V850ES V850ES/Jx3-U Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH

V850ES V850ES/Jx3-U Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 798835-UPD70F3764GC-UEU-AX 685-UPD70F3764GC-UEU-AX 972-1021-ND 668-UPD70F3764GC-UEU-AX UPD70F3764GC-UEU-AX UPD70F3764GC-UEU-AX UPD70F3764GC-UEU-AX UPD70F3764GC-UEU-AX
Product Name Embedded - Embedded - Microcontrollers - UPD70F3764GC-UEU-AX 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers MCU, 32BIT, V850ES, JX3-U, 100LFQFP 32-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz
RAM 512 KB 56 KB 56 KB 56 KB 56 KB 56 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.85 to 3.6 volts 2.85 to 3.6 volts 2.85 to 3.6 volts 3.3 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA9 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details