Texas Instruments TMS320F28075 Piccolo Microcontroller TMS320F28075PTPQ

Description
Piccolo Microcontroller 176-HLQFP -40 to 125
Request a Quote Datasheet
Description
Piccolo Microcontroller 176-HLQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28075 Piccolo  Microcontroller - TMS320F28075PTPQ - Texas Instruments
Dallas, TX, United States
TMS320F28075 Piccolo Microcontroller
TMS320F28075PTPQ
TMS320F28075 Piccolo Microcontroller TMS320F28075PTPQ
Piccolo Microcontroller 176-HLQFP -40 to 125

Piccolo Microcontroller 176-HLQFP -40 to 125

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28075PTPQ - 811863-TMS320F28075PTPQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28075PTPQ
811863-TMS320F28075PTPQ
Embedded - Embedded - Microcontrollers - TMS320F28075PTPQ 811863-TMS320F28075PTPQ
Manufacturer: Texas Instruments Win Source Part Number: 811863-TMS320F28075P TPQ Packaging: Tray Mounting Style: SMD Core Processor: C28x Speed: 120MHz Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 97 Program Memory Size: 512KB (256K x 16) Program Memory Type: FLASH RAM Size: 50K x 16 Data Converters: A/D 17x12b; D/A 3x12b Oscillator Type: External Supplier Device Package: 176-HLQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 176-LQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.14V ~ 3.47V

Manufacturer: Texas Instruments
Win Source Part Number: 811863-TMS320F28075PTPQ
Packaging: Tray
Mounting Style: SMD
Core Processor: C28x
Speed: 120MHz
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 97
Program Memory Size: 512KB (256K x 16)
Program Memory Type: FLASH
RAM Size: 50K x 16
Data Converters: A/D 17x12b; D/A 3x12b
Oscillator Type: External
Supplier Device Package: 176-HLQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 176-LQFP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.14V ~ 3.47V

Buy Now
 - TMS320F28075PTPQ - Rochester Electronics
Newburyport, MA, United States
TMS320F28075 - Piccolo Microcontroller, 32-Bit, FLASH, 120MHz

TMS320F28075 - Piccolo Microcontroller, 32-Bit, FLASH, 120MHz

Supplier's Site Datasheet
Microcontrollers - 296-44943-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-44943-ND
Microcontrollers 296-44943-ND
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 120MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 120MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)

Buy Now Datasheet
Automotive 32-bit 120MHz 512KB Embedded Microcontroller MCU - 685-TMS320F28075PTPQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 120MHz 512KB Embedded Microcontroller MCU
685-TMS320F28075PTPQ
Automotive 32-bit 120MHz 512KB Embedded Microcontroller MCU 685-TMS320F28075PTPQ
32-bit MCU 120MHz, 512KB Flash, 176-HLQFP, Automotive Product overview: TMS320F28075PTPQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 120MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 120MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28075PTPQ can be used for catalog matching and distributor lookup.

32-bit MCU 120MHz, 512KB Flash, 176-HLQFP, Automotive Product overview: TMS320F28075PTPQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 120MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 120MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28075PTPQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - TMS320F28075PTPQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28075PTPQ
Embedded - Microcontrollers TMS320F28075PTPQ
IC MCU 32BIT 512KB FLSH 176HLQFP

IC MCU 32BIT 512KB FLSH 176HLQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28075PTPQ
32-bit Microcontrollers - MCU TMS320F28075PTPQ
32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 120 MHz, FPU, TMU, 512 KB Flash, CLA, SDFM 176-HLQFP -40 to 125

32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 120 MHz, FPU, TMU, 512 KB Flash, CLA, SDFM 176-HLQFP -40 to 125

Buy Now Datasheet
Microcontrollers - TMS320F28075PTPQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28075PTPQ
Microcontrollers TMS320F28075PTPQ
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 120MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 120MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28075PTPQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28075PTPQ
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28075PTPQ
IC MCU 32BIT 512KB FLSH 176HLQFP

IC MCU 32BIT 512KB FLSH 176HLQFP

Supplier's Site
Microcontrollers - TMS320F28075PTPQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28075PTPQ
Microcontrollers TMS320F28075PTPQ
IC MCU 32BIT 512KB FLSH 176HLQFP

IC MCU 32BIT 512KB FLSH 176HLQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28075PTPQ 811863-TMS320F28075PTPQ TMS320F28075PTPQ 296-44943-ND 685-TMS320F28075PTPQ TMS320F28075PTPQ TMS320F28075PTPQ TMS320F28075PTPQ TMS320F28075PTPQ TMS320F28075PTPQ
Product Name TMS320F28075 Piccolo Microcontroller Embedded - Embedded - Microcontrollers - TMS320F28075PTPQ Microcontrollers Automotive 32-bit 120MHz 512KB Embedded Microcontroller MCU Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 120 MHz 120 MHz 120 MHz 100 MHz 120 MHz 120 MHz 120 MHz
Features PWM
Bits Other; 12-bit Other; A/D 17x12b; D/A 3x12b
RAM 100 KB 512 KB 50 KB 50 KB 50 KB 50 KB
Serial Interface I²C; SPI; UART; USB CAN; SPI; SCI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6127IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Microcontrollers - DP8420AVX-25 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Supply Voltage 4.5 to 5.5 volts
Package Type Other; 68-LCC (J-Lead)
View Details