IC MCU 32BIT 1MB FLASH 100LQFP Product overview: UPD70F3742GC-UEU-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3742GC-UEU
V850ES V850ES/Jx3 Microcontroller IC 32-Bit Single-Core 32MHz 1MB (1M x 8) FLASH
Manufacturer: Renesas Electronics America
Win Source Part Number: 1277872-UPD70F3742GC
Series: V850ES/Jx3
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: V850ES
Speed: 32MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CSI, EBI/EMI, I2C, UART/USART
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 84
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 60K x 8
Data Converters: A/D 12x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.85 V ~ 3.6 V
Family Name: uPD70F3742
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.renesas.com
Alternative Parts (Cross-Reference): MB91F464ABPMC-GSE2; MB91F465XAPMC-GE1; MB91F464AAPMCR-GSE2;
Introduction Date: July 19, 2007
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 90
V850ES V850ES/Jx3 Microcontroller IC 32-Bit Single-Core 32MHz 1MB (1M x 8) FLASH
IC MCU 32BIT 1MB FLASH 100LQFP
IC MCU 32BIT 1MB FLASH 100LQFP
32-bit Microcontrollers - MCU 32bit Microcontroller, V850ES/JG3
IC MCU 32BIT 1MB FLASH 100LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD70F3742GC-UEU-AX | 972-1018-ND | 1277872-UPD70F3742GC-UEU-AX | UPD70F3742GC-UEU-AX | UPD70F3742GC-UEU-AX | UPD70F3742GC-UEU-AX | UPD70F3742GC-UEU-AX | UPD70F3742GC-UEU-AX |
| Product Name | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Electronic Wholesale - UPD70F3742GC-UEU-AX | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| RAM | 60 KB | 60 KB | 1000 KB | 60 KB | 60 KB | 60 KB | ||
| Supply Voltage | 2.85 to 3.6 volts | 2.85 to 3.6 volts | 2.85 to 3.6 volts | 3.6 volts | 2.85 to 3.6 volts | |||
| Package Type | Other; Tray | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | Other; 100-LQFP | QFP; Other; 100-LQFP | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |