Texas Instruments High-Performance Analog Embedded - Embedded - Microcontrollers - TMS5700432BPZQQ1 TMS5700432BPZQQ1

Description
RISC Microcontroller, 32-Bit, FLASH, CORTEX-R4F CPU, 80MHz, CMOS, PQFP100
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, CORTEX-R4F CPU, 80MHz, CMOS, PQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS5700432BPZQQ1 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-R4F CPU, 80MHz, CMOS, PQFP100

RISC Microcontroller, 32-Bit, FLASH, CORTEX-R4F CPU, 80MHz, CMOS, PQFP100

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS5700432BPZQQ1 - 1271410-TMS5700432BPZQQ1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS5700432BPZQQ1
1271410-TMS5700432BPZQQ1
Embedded - Embedded - Microcontrollers - TMS5700432BPZQQ1 1271410-TMS5700432BPZQQ1
Manufacturer: Texas Instruments Win Source Part Number: 1271410-TMS5700432BP ZQQ1 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-R4 Speed: 80MHz Connectivity: CANbus, LINbus, MibSPI, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 Data Converters: A/D 16x12b Oscillator Type: External Supply Voltage: 1.14V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Data Bus Width: 16/32-Bit The number of I/O: 45 Date RAM Size: 32K x 8

Manufacturer: Texas Instruments
Win Source Part Number: 1271410-TMS5700432BPZQQ1
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-R4
Speed: 80MHz
Connectivity: CANbus, LINbus, MibSPI, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 16K x 8
Data Converters: A/D 16x12b
Oscillator Type: External
Supply Voltage: 1.14V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 16/32-Bit
The number of I/O: 45
Date RAM Size: 32K x 8

Buy Now
Singapore, Singapore
Automotive 32-bit 80MHz Embedded Microcontroller MCU
685-TMS5700432BPZQQ1
Automotive 32-bit 80MHz Embedded Microcontroller MCU 685-TMS5700432BPZQQ1
32-Bit RISC Flash MCU, Arm Cortex-R4, 80MHz, 100-LQFP, AEC-Q100 Product overview: TMS5700432BPZQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5700432BPZQQ1 can be used for catalog matching and distributor lookup.

32-Bit RISC Flash MCU, Arm Cortex-R4, 80MHz, 100-LQFP, AEC-Q100 Product overview: TMS5700432BPZQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5700432BPZQQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-42450-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-42450-ND
Microcontrollers 296-42450-ND
ARM® Cortex®-R4 Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-R4 Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS5700432BPZQQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS5700432BPZQQ1
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS5700432BPZQQ1
IC MCU 16/32B 384KB FLSH 100LQFP

IC MCU 16/32B 384KB FLSH 100LQFP

Supplier's Site
IC MCU 32BIT 384KB FLASH 100LQFP - 815-TMS5700432BPZQQ1 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 384KB FLASH 100LQFP
815-TMS5700432BPZQQ1
IC MCU 32BIT 384KB FLASH 100LQFP 815-TMS5700432BPZQQ1
IC MCU 32BIT 384KB FLASH 100LQFP

IC MCU 32BIT 384KB FLASH 100LQFP

Supplier's Site
Microcontrollers - TMS5700432BPZQQ1 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS5700432BPZQQ1
Microcontrollers TMS5700432BPZQQ1
IC MCU 16/32B 384KB FLSH 100LQFP

IC MCU 16/32B 384KB FLSH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TMS5700432BPZQQ1
ARM Microcontrollers - MCU TMS5700432BPZQQ1
ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Arm Cortex-R4, Auto Q-100 100-LQFP -40 to 125

ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Arm Cortex-R4, Auto Q-100 100-LQFP -40 to 125

Buy Now Datasheet
Microcontrollers - TMS5700432BPZQQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS5700432BPZQQ1
Microcontrollers TMS5700432BPZQQ1
ARM® Cortex®-R4 Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-R4 Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS5700432BPZQQ1 1271410-TMS5700432BPZQQ1 685-TMS5700432BPZQQ1 296-42450-ND TMS5700432BPZQQ1 815-TMS5700432BPZQQ1 TMS5700432BPZQQ1 TMS5700432BPZQQ1 TMS5700432BPZQQ1
Product Name Embedded - Embedded - Microcontrollers - TMS5700432BPZQQ1 Automotive 32-bit 80MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 32BIT 384KB FLASH 100LQFP Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash; FLASH Flash Flash; FLASH Flash Flash; FLASH
Package Type QFP; Other; LQFP100 LFQP; Other; 100-LQFP Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - B000074233 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers