Piccolo Microcontroller 80-LQFP -40 to 125
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 80-LQFP (12x12)
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 80-LQFP (12x12)
32-bit Microcontrollers - MCU Piccolo MicroCntlr
IC MCU 32BIT 32KB FLASH 80LQFP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28050PNS | TMS320F28050PNS-ND | TMS320F28050PNS | TMS320F28050PNS | TMS320F28050PNS |
| Product Name | TMS320F28050 Piccolo Microcontroller | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | ||
| Features | PWM | ||||
| Bits | Other; 12-bit | Other; A/D 16x12b | |||
| RAM | 12 KB | 6 KB | 6 KB | ||
| Serial Interface | I²C; SPI; UART | CAN; SPI; SCI; UART; USART |