Infineon Technologies AG Integrated Circuits (ICs) - Embedded - Microcontrollers XC164CS16F40FBBFXQMA1

Description
Win Source Part Number: 1264646-XC164CS16F40 FBBFXQMA1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: XC16x Core Processor: C166SV2 Speed: 40MHz Package: Tray Standard Package: 540 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SPI, UART/USART Peripherals: PWM, WDT Number of I/O: 79 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 14x8/10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: PG-TQFP-100-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.35V ~ 2.7V ECCN: 3A991A2 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: SP000224553 Base Product Number: XC164CS16 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1264646-XC164CS16F40 FBBFXQMA1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: XC16x Core Processor: C166SV2 Speed: 40MHz Package: Tray Standard Package: 540 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SPI, UART/USART Peripherals: PWM, WDT Number of I/O: 79 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 14x8/10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: PG-TQFP-100-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.35V ~ 2.7V ECCN: 3A991A2 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: SP000224553 Base Product Number: XC164CS16 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264646-XC164CS16F40FBBFXQMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264646-XC164CS16F40FBBFXQMA1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264646-XC164CS16F40FBBFXQMA1
Win Source Part Number: 1264646-XC164CS16F40 FBBFXQMA1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: XC16x Core Processor: C166SV2 Speed: 40MHz Package: Tray Standard Package: 540 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SPI, UART/USART Peripherals: PWM, WDT Number of I/O: 79 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 14x8/10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: PG-TQFP-100-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.35V ~ 2.7V ECCN: 3A991A2 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: SP000224553 Base Product Number: XC164CS16 Product Status: Last Time Buy

Win Source Part Number: 1264646-XC164CS16F40FBBFXQMA1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: XC16x
Core Processor: C166SV2
Speed: 40MHz
Package: Tray
Standard Package: 540
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, SPI, UART/USART
Peripherals: PWM, WDT
Number of I/O: 79
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 14x8/10b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: PG-TQFP-100-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.35V ~ 2.7V
ECCN: 3A991A2
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Other Names: SP000224553
Base Product Number: XC164CS16
Product Status: Last Time Buy

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-XC164CS16F40FBBFXQMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-XC164CS16F40FBBFXQMA1
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-XC164CS16F40FBBFXQMA1
IC MCU 16BIT 128KB FLASH 100TQFP Product overview: XC164CS16F40FBBFXQMA 1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XC164CS16F40FBBF XQMA1 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 100TQFP Product overview: XC164CS16F40FBBFXQMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XC164CS16F40FBBFXQMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 448-XC164CS16F40FBBFXQMA1-ND - DigiKey
Thief River Falls, MN, United States
C166SV2 XC16x Microcontroller IC 16-Bit 40MHz 128KB (128K x 8) FLASH PG-TQFP-100-5

C166SV2 XC16x Microcontroller IC 16-Bit 40MHz 128KB (128K x 8) FLASH PG-TQFP-100-5

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
XC164CS16F40FBBFXQMA1
16-bit Microcontrollers - MCU XC164CS16F40FBBFXQMA1
16-bit Microcontrollers - MCU 16-Bit Single-Chip 5V 40MHz Flash

16-bit Microcontrollers - MCU 16-Bit Single-Chip 5V 40MHz Flash

Buy Now Datasheet
Microcontrollers - XC164CS16F40FBBFXQMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
XC164CS16F40FBBFXQMA1
Microcontrollers XC164CS16F40FBBFXQMA1
C166SV2 XC16x Microcontroller IC 16-Bit 40MHz 128KB (128K x 8) FLASH PG-TQFP-100-5

C166SV2 XC16x Microcontroller IC 16-Bit 40MHz 128KB (128K x 8) FLASH PG-TQFP-100-5

Buy Now Datasheet
Embedded - Microcontrollers - XC164CS16F40FBBFXQMA1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
XC164CS16F40FBBFXQMA1
Embedded - Microcontrollers XC164CS16F40FBBFXQMA1
IC MCU 16BIT 128KB FLASH 100TQFP

IC MCU 16BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers XC164CS16F40FBBFXQMA1
IC MCU 16BIT 128KB FLASH 100TQFP

IC MCU 16BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - XC164CS16F40FBBFXQMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
XC164CS16F40FBBFXQMA1
Integrated Circuits (ICs) - Embedded - Microcontrollers XC164CS16F40FBBFXQMA1
IC MCU 16BIT 128KB FLASH 100TQFP

IC MCU 16BIT 128KB FLASH 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264646-XC164CS16F40FBBFXQMA1 685-XC164CS16F40FBBFXQMA1 448-XC164CS16F40FBBFXQMA1-ND XC164CS16F40FBBFXQMA1 XC164CS16F40FBBFXQMA1 XC164CS16F40FBBFXQMA1 XC164CS16F40FBBFXQMA1 XC164CS16F40FBBFXQMA1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 128 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.35 to 2.7 volts 2.35 to 2.7 volts 2.35 to 2.7 volts 2.35 to 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Embedded - Microcontrollers - C164CILMCAKXUMA1 - 793845-C164CILMCAKXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 4 KB
View Details
8 suppliers
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details