Texas Instruments TMS320F28375S Single-Core Delfino Microcontroller TMS320F28375SZWTS

Description
Single-Core Delfino Microcontroller 337-NFBGA -40 to 125
Request a Quote Datasheet
Description
Single-Core Delfino Microcontroller 337-NFBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28375S Single-Core Delfino Microcontroller - TMS320F28375SZWTS - Texas Instruments
Dallas, TX, United States
TMS320F28375S Single-Core Delfino Microcontroller
TMS320F28375SZWTS
TMS320F28375S Single-Core Delfino Microcontroller TMS320F28375SZWTS
Single-Core Delfino Microcontroller 337-NFBGA -40 to 125

Single-Core Delfino Microcontroller 337-NFBGA -40 to 125

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28375SZWTS - 797573-TMS320F28375SZWTS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28375SZWTS
797573-TMS320F28375SZWTS
Embedded - Embedded - Microcontrollers - TMS320F28375SZWTS 797573-TMS320F28375SZWTS
Manufacturer: Texas Instruments Win Source Part Number: 797573-TMS320F28375S ZWTS Series: C2000 C28x Delfino Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TJ) Core Processor: C28x Speed: 200MHz Package: 337-LFBGA Core Size: 32-Bit Single-Core Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 169 Program Memory Size: 1MB (512K x 16) Program Memory Type: FLASH RAM Size: 82K x 16 Data Converters: A/D 24x12b, D/A 3x12b Oscillator Type: Internal Supply Voltage: 1.14 V ~ 3.47 V Family Name: TMS320F28375 Categories: Integrated Circuits (ICs) Manufacturer Package: 337-NFBGA (16x16) Alternative Parts (Cross-Reference): TMS320F28375SZWTQ; MAX32600-W00+TW; MAX32625IWY+W; MAX32631IWG+W; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797573-TMS320F28375SZWTS
Series: C2000 C28x Delfino
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TJ)
Core Processor: C28x
Speed: 200MHz
Package: 337-LFBGA
Core Size: 32-Bit Single-Core
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 169
Program Memory Size: 1MB (512K x 16)
Program Memory Type: FLASH
RAM Size: 82K x 16
Data Converters: A/D 24x12b, D/A 3x12b
Oscillator Type: Internal
Supply Voltage: 1.14 V ~ 3.47 V
Family Name: TMS320F28375
Categories: Integrated Circuits (ICs)
Manufacturer Package: 337-NFBGA (16x16)
Alternative Parts (Cross-Reference): TMS320F28375SZWTQ; MAX32600-W00+TW; MAX32625IWY+W; MAX32631IWG+W;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-TMS320F28375SZWTSTR-ND - DigiKey
Thief River Falls, MN, United States
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)

C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)

Buy Now Datasheet
Automotive 32-bit 1MB Embedded Microcontroller MCU - 685-TMS320F28375SZWTS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 1MB Embedded Microcontroller MCU
685-TMS320F28375SZWTS
Automotive 32-bit 1MB Embedded Microcontroller MCU 685-TMS320F28375SZWTS
32-bit MCU, 400 MIPS, 1MB Flash, 12b ADC, 337-NFBGA, Automotive Product overview: TMS320F28375SZWTS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28375SZWT S can be used for catalog matching and distributor lookup.

32-bit MCU, 400 MIPS, 1MB Flash, 12b ADC, 337-NFBGA, Automotive Product overview: TMS320F28375SZWTS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28375SZWTS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - TMS320F28375SZWTS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28375SZWTS
Embedded - Microcontrollers TMS320F28375SZWTS
IC MCU 32BIT 1MB FLASH 337NFBGA

IC MCU 32BIT 1MB FLASH 337NFBGA

Supplier's Site Datasheet
Microcontrollers - TMS320F28375SZWTS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28375SZWTS
Microcontrollers TMS320F28375SZWTS
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)

C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)

Buy Now
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28375SZWTS
32-bit Microcontrollers - MCU TMS320F28375SZWTS
32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 1024 KB Flash, EMIF, 12b ADC 337-NFBGA -40 to 125

32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 1024 KB Flash, EMIF, 12b ADC 337-NFBGA -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28375SZWTS 797573-TMS320F28375SZWTS 296-TMS320F28375SZWTSTR-ND 685-TMS320F28375SZWTS TMS320F28375SZWTS TMS320F28375SZWTS TMS320F28375SZWTS
Product Name TMS320F28375S Single-Core Delfino Microcontroller Embedded - Embedded - Microcontrollers - TMS320F28375SZWTS Microcontrollers Automotive 32-bit 1MB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU
Clock Speed 200 MHz 200 MHz 200 MHz 100 MHz 200 MHz
Features DMA; PWM
Bits Other; 12 Bits Other; A/D 24x12b; D/A 3x12b
Number 4
RAM 164 KB 1000 KB 82 KB 82 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers
Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers