The TMS320F28032PAGS is a 32-bit real-time microcontroller based on the TMS320C28x CPU, operating at 60MHz with a programmable Control Law Accelerator. It features 64-pin TQFP packaging measuring 10.0mm × 10.0mm, operates on a single 3.3V supply, and supports temperatures from -40°C to 125°C. The device includes enhanced PWM, ADC, eCAP, eQEP, and communication peripherals such as SPI, I2C, LIN, eCAN, and SCI. It is qualified for automotive applications per AEC-Q100 and includes 128-bit security for firmware protection.
Piccolo Microcontroller 64-TQFP -40 to 125
32-bit C28x RISC MCU, 60MHz, 64KB Flash, 64-Pin TQFP Product overview: TMS320F28032PAGS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28032PAGS
Manufacturer: Texas Instruments
Win Source Part Number: 797461-TMS320F28032P
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 60MHz
Package: 64-TQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 10K x 16
Data Converters: A/D 14x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28032
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): TMS320F28033PAGQ; TMS320F28032PAGQ; STM32L562RET6Q; STM32L552RET6;
Introduction Date: May 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
IC MCU 32BIT 64KB FLASH 64TQFP
32-bit Microcontrollers - MCU Piccolo Micro
IC MCU 32BIT 64KB FLASH 64TQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28032PAGS | 685-TMS320F28032PAGS | 797461-TMS320F28032PAGS | TMS320F28032PAGS-ND | TMS320F28032PAGS | TMS320F28032PAGS | TMS320F28032PAGS | TMS320F28032PAGS |
| Product Name | TMS320F28032 Piccolo Microcontroller | 32-bit 60MHz 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMS320F28032PAGS | Microcontrollers | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | ||
| Features | PWM | |||||||
| Bits | Other; 12-Bit | Other; A/D 14x12b | ||||||
| RAM | 20 KB | 20 KB | 64 KB | 10 KB | 10 KB | 10 KB | ||
| Serial Interface | I²C; SPI; UART | CAN/I2C/SPI/UART | CAN; SPI; SCI; UART; USART |