32-bit MCU, 120MHz, 512KB Flash, 176-HLQFP, Automotive Product overview: TMS320F28076PTPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 120MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 120MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28076PTPS
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: C2000™ C28x Piccolo™, Functional Safety (FuSa)
Package: Tray
Product Status: Active
Core Processor: C28x
Core Size: 32-Bit Single-Core
Speed: 120MHz
Peripherals: DMA, POR, PWM, WDT
C28x C2000™ C28x Piccolo™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 120MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)
32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 120 MHz, FPU, TMU, 512 KB Flash, CLA, SDFM 176-HLQFP -45 to 125
IC MCU 32BIT 512KB FLSH 176HLQFP
IC MCU 32BIT 512KB FLSH 176HLQFP
C28x C2000™ C28x Piccolo™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 120MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)
IC MCU 32BIT 512KB FLSH 176HLQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMS320F28076PTPS | 296-TMS320F28076PTPS-ND | TMS320F28076PTPS | TMS320F28076PTPS | TMS320F28076PTPS | TMS320F28076PTPS | TMS320F28076PTPS | |
| Product Name | Automotive 32-bit 120MHz 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 100 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Supply Voltage | 1.14 to ? volts | 1.14 to 3.47 volts | 1.14 to 3.47 volts | 3.47 volts | ||||
| Operating Temperature | -45 C (-49 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Bits | Other; A/D 17x12b; D/A 1x12b |