Piccolo Microcontroller 80-LQFP -40 to 125
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 80-LQFP (12x12)
Automotive C2000™ 32-bit MCU with 60 MHz, 64 KB flash, PGAs, 3.75 MSPS ADC 80-LQFP -40 to 125 Product overview: TMS320F28052PNQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 60 MHz, 64 KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 60 MHz, 64 KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28052PNQ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 797472-TMS320F28052P
Series: Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 60MHz
Package: 80-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 42
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 10K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: MKL25Z128
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (12x12)
Alternative Parts (Cross-Reference): MN103HF25Z; MN103HF55D; MN103HF45G; MN103HF45K;
Introduction Date: March 16, 2012
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 64KB FLASH 80LQFP
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 80-LQFP (12x12)
32-bit Microcontrollers - MCU Piccolo MicroCntlr
IC MCU 32BIT 64KB FLASH 80LQFP
IC MCU 32BIT 64KB FLASH 80LQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28052PNQ | TMS320F28052PNQ-ND | 685-TMS320F28052PNQ | 797472-TMS320F28052PNQ | TMS320F28052PNQ | TMS320F28052PNQ | TMS320F28052PNQ | TMS320F28052PNQ | TMS320F28052PNQ |
| Product Name | TMS320F28052 Piccolo Microcontroller | Microcontrollers | Automotive 32-bit 60 MHz 64 KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMS320F28052PNQ | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | |||
| Features | PWM | ||||||||
| Bits | Other; 12-bit | Other; A/D 16x12b | |||||||
| RAM | 20 KB | 10 KB | 20 KB | 64 KB | 10 KB | 10 KB | 10 KB | ||
| Serial Interface | I²C; SPI; UART | CAN; SPI; SCI; UART; USART | I2C, SPI, UART, USART, SCI, CAN |