TMS320F28375SPZPQ is a 32-bit floating-point microcontroller for real-time control in motor drives, digital power, and electric vehicle systems. It features a 200MHz TMS320C28x CPU with an FPU, TMU, and VCU-II, and a 200MHz CLA coprocessor for parallel processing. The device includes 512KB of ECC-protected flash and 132KB of ECC-protected RAM. Integrated peripherals include four 16-bit ADCs with up to 14MSPS throughput, 24 PWM channels with 16 high-resolution outputs, six eCAP, three eQEP, and eight SDFM channels. Communication interfaces include USB 2.0, two CAN, three SPI, four UART, and two I2C. It is packaged in a 100-pin HTQFP measuring 16mm × 16mm with a 14mm × 14mm body and operates from -40°C to 125°C junction temperature. Functional safety compliant up to ASIL B and SIL 2, with certified documentation for ISO 26262 and IEC 61508.
Single-Core Delfino Microcontroller 100-HTQFP -40 to 125
C28x Automotive, AEC-Q100, C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 100-HTQFP (14x14)
Win Source Part Number: 1261991-TMS320F28375
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, C2000™ C28x Delfino™, Functional Safety (FuSa)
Core Processor: C28x
Speed: 200MHz
Package: Tape & Reel (TR)
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 41
Program Memory Size: 1MB (512K x 16)
Program Memory Type: FLASH
RAM Size: 82K x 16
Data Converters: A/D 14x12b; D/A 3x12b
Oscillator Type: Internal
Package / Case: 100-TQFP Exposed Pad
Supplier Device Package: 100-HTQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.14V ~ 3.47V
ECCN: 3A991A2
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: TMS320
32-bit MCU, 200MHz, 1MB Flash, 100-Pin, AEC-Q100 Product overview: TMS320F28375SPZPQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 200MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 200MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28375SPZP
IC MCU 32BIT 1MB FLASH 100HTQFP
IC MCU 32BIT 1MB FLASH 100HTQFP
32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 1024 KB Flash, EMIF, 12b ADC 100-HTQFP -40 to 125
C28x Automotive, AEC-Q100, C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 100-HTQFP (14x14)
C28x Automotive, AEC-Q100, C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 100-HTQFP (14x14)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28375SPZPQ | TMS320F28375SPZPQ-ND | 1261991-TMS320F28375SPZPQ | 685-TMS320F28375SPZPQ | TMS320F28375SPZPQ | TMS320F28375SPZPQ | TMS320F28375SPZPQ | TMS320F28375SPZPQ |
| Product Name | TMS320F28375S Single-Core Delfino Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Automotive 32-bit 200MHz 1MB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| Features | DMA; PWM | |||||||
| Bits | Other; 12 Bits | Other; A/D 14x12b; D/A 3x12b | ||||||
| Number | 4 | |||||||
| RAM | 164 KB | 82 KB | 1000 KB | 82 KB | 82 KB |