Texas Instruments TMS320F28062 Piccolo Microcontroller TMS320F28062PNT

Description
Piccolo Microcontroller 80-LQFP -40 to 105
Request a Quote Datasheet
Description
Piccolo Microcontroller 80-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F28062 Piccolo Microcontroller
TMS320F28062PNT
TMS320F28062 Piccolo Microcontroller TMS320F28062PNT
Piccolo Microcontroller 80-LQFP -40 to 105

Piccolo Microcontroller 80-LQFP -40 to 105

Buy Now Datasheet
Microcontrollers - 296-39324-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-39324-5-ND
Microcontrollers 296-39324-5-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Singapore, Singapore
32-bit 90MHz 128KB 52KB Embedded Microcontroller MCU
685-TMS320F28062PNT
32-bit 90MHz 128KB 52KB Embedded Microcontroller MCU 685-TMS320F28062PNT
32-bit MCU, 90MHz, 128KB Flash, 52KB RAM, LQFP Product overview: TMS320F28062PNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 128KB, 52KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 128KB, 52KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28062PNT can be used for catalog matching and distributor lookup.

32-bit MCU, 90MHz, 128KB Flash, 52KB RAM, LQFP Product overview: TMS320F28062PNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 128KB, 52KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 128KB, 52KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28062PNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28062PNT - 1271271-TMS320F28062PNT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28062PNT
1271271-TMS320F28062PNT
Embedded - Embedded - Microcontrollers - TMS320F28062PNT 1271271-TMS320F28062PNT
Manufacturer: Texas Instruments Win Source Part Number: 1271271-TMS320F28062 PNT Series: C2000 C28x Piccolo Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: C28x Speed: 90MHz Package: 80-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH RAM Size: 26K x 16 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.995 V Family Name: TMS320F28062 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-LQFP (12x12) Alternative Parts (Cross-Reference): MB9AF312MAPMC-G-JNE2 ; MB9AF315MAPMC-G-JNE2 ; MB9BF524MPMC; Introduction Date: November 01, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271271-TMS320F28062PNT
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: C28x
Speed: 90MHz
Package: 80-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 26K x 16
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28062
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-LQFP (12x12)
Alternative Parts (Cross-Reference): MB9AF312MAPMC-G-JNE2; MB9AF315MAPMC-G-JNE2; MB9BF524MPMC;
Introduction Date: November 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - TMS320F28062PNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28062PNT
Microcontrollers TMS320F28062PNT
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28062PNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28062PNT
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28062PNT
IC MCU 32BIT 128KB FLASH 80LQFP

IC MCU 32BIT 128KB FLASH 80LQFP

Supplier's Site
Microcontrollers - TMS320F28062PNT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28062PNT
Microcontrollers TMS320F28062PNT
IC MCU 32BIT 128KB FLASH 80LQFP

IC MCU 32BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - TMS320F28062PNT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28062PNT
Embedded - Microcontrollers TMS320F28062PNT
IC MCU 32BIT 128KB FLASH 80LQFP

IC MCU 32BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28062PNT
32-bit Microcontrollers - MCU TMS320F28062PNT
32-bit Microcontrollers - MCU PICCOLO MCU

32-bit Microcontrollers - MCU PICCOLO MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28062PNT 296-39324-5-ND 685-TMS320F28062PNT 1271271-TMS320F28062PNT TMS320F28062PNT TMS320F28062PNT TMS320F28062PNT TMS320F28062PNT TMS320F28062PNT
Product Name TMS320F28062 Piccolo Microcontroller Microcontrollers 32-bit 90MHz 128KB 52KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F28062PNT Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Clock Speed 90 MHz 90 MHz 90 MHz 90 MHz 90 MHz 90 MHz
Features PWM
Bits Other; 12-bit Other; A/D 12x12b
RAM 52 KB 26 KB 52 KB 128 KB 26 KB 26 KB 26 KB
Serial Interface I²C; SPI; UART; USB CAN; SPI; SCI; UART; USART I2C, SPI, CAN, UART, USART, SCI
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers