Texas Instruments TMS470R1B768 16/32-Bit RISC Flash Microcontroller TMS470R1B768PGET

Description
16/32-Bit RISC Flash Microcontroller 144-LQFP
Request a Quote Datasheet
Description
16/32-Bit RISC Flash Microcontroller 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS470R1B768 16/32-Bit RISC Flash Microcontroller - TMS470R1B768PGET - Texas Instruments
Dallas, TX, United States
TMS470R1B768 16/32-Bit RISC Flash Microcontroller
TMS470R1B768PGET
TMS470R1B768 16/32-Bit RISC Flash Microcontroller TMS470R1B768PGET
16/32-Bit RISC Flash Microcontroller 144-LQFP

16/32-Bit RISC Flash Microcontroller 144-LQFP

Buy Now Datasheet
Singapore, Singapore
32-bit 60MHz 768KB 48KB Embedded Microcontroller MCU
685-TMS470R1B768PGET
32-bit 60MHz 768KB 48KB Embedded Microcontroller MCU 685-TMS470R1B768PGET
16/32-Bit ARM MCU, 60MHz, 768KB Flash, 48KB RAM, 144-LQFP Product overview: TMS470R1B768PGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 768KB, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 768KB, 48KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS470R1B768PGET can be used for catalog matching and distributor lookup.

16/32-Bit ARM MCU, 60MHz, 768KB Flash, 48KB RAM, 144-LQFP Product overview: TMS470R1B768PGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 768KB, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 768KB, 48KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS470R1B768PGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS470R1B768PGET - 213210-TMS470R1B768PGET - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS470R1B768PGET
213210-TMS470R1B768PGET
Embedded - Embedded - Microcontrollers - TMS470R1B768PGET 213210-TMS470R1B768PGET
Manufacturer: Texas Instruments Win Source Part Number: 213210-TMS470R1B768P GET Packaging: Tray Core Processor: ARM7 Number of I/O: 86 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.81 V to 2.05 V Part Core Size: 16/32-Bit Data RAM Size: 48K x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213210-TMS470R1B768PGET
Packaging: Tray
Core Processor: ARM7
Number of I/O: 86
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.81 V to 2.05 V
Part Core Size: 16/32-Bit
Data RAM Size: 48K x 8
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-19335-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-19335-ND
Microcontrollers 296-19335-ND
ARM7® TMS470 Microcontroller IC 16/32-Bit 60MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)

ARM7® TMS470 Microcontroller IC 16/32-Bit 60MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TMS470R1B768PGET
ARM Microcontrollers - MCU TMS470R1B768PGET
ARM Microcontrollers - MCU 60mhz / 768k Flash

ARM Microcontrollers - MCU 60mhz / 768k Flash

Buy Now Datasheet
Embedded - Microcontrollers - TMS470R1B768PGET - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS470R1B768PGET
Embedded - Microcontrollers TMS470R1B768PGET
IC MCU 16/32B 768KB FLSH 144LQFP

IC MCU 16/32B 768KB FLSH 144LQFP

Supplier's Site Datasheet
Microcontrollers - TMS470R1B768PGET - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS470R1B768PGET
Microcontrollers TMS470R1B768PGET
IC MCU 16/32B 768KB FLSH 144LQFP

IC MCU 16/32B 768KB FLSH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS470R1B768PGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS470R1B768PGET
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS470R1B768PGET
IC MCU 16/32B 768KB FLSH 144LQFP

IC MCU 16/32B 768KB FLSH 144LQFP

Supplier's Site
Microcontrollers - TMS470R1B768PGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS470R1B768PGET
Microcontrollers TMS470R1B768PGET
ARM7® TMS470 Microcontroller IC 16/32-Bit 60MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)

ARM7® TMS470 Microcontroller IC 16/32-Bit 60MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS470R1B768PGET 685-TMS470R1B768PGET 213210-TMS470R1B768PGET 296-19335-ND TMS470R1B768PGET TMS470R1B768PGET TMS470R1B768PGET TMS470R1B768PGET TMS470R1B768PGET
Product Name TMS470R1B768 16/32-Bit RISC Flash Microcontroller 32-bit 60MHz 768KB 48KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS470R1B768PGET Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
ROM Type Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
RAM 48 KB 768 KB 48 KB 48 KB 48 KB 48 KB
Supply Voltage 1.81 to 3.6 volts 1.81 to 2.05 volts 1.81 to 2.05 volts 1.81 to 2.05 volts 2.05 volts
Serial Interface SPI, CAN, SCI CAN; SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Microcontrollers - 5962-9865401Q2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details