IC MCU 8BIT 16KB FLASH 20SSOP Product overview: UPD78F0567MC-CAA-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0567MC-CAA
78K/0 78K0/Kx2-L Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) FLASH
Manufacturer: Renesas Electronics America
Win Source Part Number: 213763-UPD78F0567MC-
Packaging: Tray
Core Processor: 78K/0
Number of I/O: 13
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-LSSOP (0.240", 6.10mm Width)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 240
8-bit Microcontrollers - MCU 8BIT MICROCONTROLLER, 78KO/KX2
IC MCU 8BIT 16KB FLASH 20SSOP
IC MCU 8BIT 16KB FLASH 20SSOP
78K/0 78K0/Kx2-L Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) FLASH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD78F0567MC-CAA-AX | 972-1034-ND | 213763-UPD78F0567MC-CAA-AX | UPD78F0567MC-CAA-AX | UPD78F0567MC-CAA-AX | UPD78F0567MC-CAA-AX | UPD78F0567MC-CAA-AX |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - UPD78F0567MC-CAA-AX | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 0.7680 KB | 0.7680 KB | 16 KB | 768 KB | 0.7680 KB | ||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tray | Other; "20-LSSOP (0.240"", 6.10mm Width)" | SOP; Other; 20-LSSOP (0.240\", 6.10mm Width) | SOP; SSOP; Other; 20-LSSOP (0.240\", 6.10mm Width) | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |