Texas Instruments TMS320F28031 Piccolo Microcontroller TMS320F28031PAGS

Description
Piccolo Microcontroller 64-TQFP -40 to 125
Request a Quote
Description
Piccolo Microcontroller 64-TQFP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320F28031PAGS is a 32-bit real-time microcontroller based on the TMS320C28x CPU with a 60MHz clock speed and a dual 16×16 MAC, designed for industrial motor drives, digital power, and motor control applications. It is packaged in a 64-pin TQFP with a 10.0mm × 10.0mm body size and operates over a temperature range of -40°C to 125°C. The device features 128-bit security, an integrated 12-bit ADC, multiple PWM modules including HRPWM, and supports single 3.3V supply operation without power sequencing. It includes a Programmable Control Law Accelerator (CLA) for independent floating-point math processing and offers up to 45 programmable GPIO pins with input filtering. The device supports JTAG boundary scan (IEEE 1149.1-1990) and contains a Code Security Module with a 128-bit key to protect firmware.

Datasheet Summary
Powered by GS/AI

The TMS320F28031PAGS is a 32-bit real-time microcontroller based on the TMS320C28x CPU with a 60MHz clock speed and a dual 16×16 MAC, designed for industrial motor drives, digital power, and motor control applications. It is packaged in a 64-pin TQFP with a 10.0mm × 10.0mm body size and operates over a temperature range of -40°C to 125°C. The device features 128-bit security, an integrated 12-bit ADC, multiple PWM modules including HRPWM, and supports single 3.3V supply operation without power sequencing. It includes a Programmable Control Law Accelerator (CLA) for independent floating-point math processing and offers up to 45 programmable GPIO pins with input filtering. The device supports JTAG boundary scan (IEEE 1149.1-1990) and contains a Code Security Module with a 128-bit key to protect firmware.

Suppliers

Company
Product
Description
Supplier Links
TMS320F28031 Piccolo Microcontroller - TMS320F28031PAGS - Texas Instruments
Dallas, TX, United States
TMS320F28031 Piccolo Microcontroller
TMS320F28031PAGS
TMS320F28031 Piccolo Microcontroller TMS320F28031PAGS
Piccolo Microcontroller 64-TQFP -40 to 125

Piccolo Microcontroller 64-TQFP -40 to 125

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28031PAGS - 797459-TMS320F28031PAGS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28031PAGS
797459-TMS320F28031PAGS
Embedded - Embedded - Microcontrollers - TMS320F28031PAGS 797459-TMS320F28031PAGS
Manufacturer: Texas Instruments Win Source Part Number: 797459-TMS320F28031P AGS Series: C2000 C28x Piccolo Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x Speed: 60MHz Package: 64-TQFP Core Size: 32-Bit Connectivity: CAN, I2C, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH RAM Size: 8K x 16 Data Converters: A/D 14x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.995 V Family Name: TMS320F28031 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): TMS320F28031PAGQ; MAX32626IWY+W; MAX32600-P85A+; MAX32600-P85B+; Introduction Date: May 01, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797459-TMS320F28031PAGS
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 60MHz
Package: 64-TQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 8K x 16
Data Converters: A/D 14x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28031
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): TMS320F28031PAGQ; MAX32626IWY+W; MAX32600-P85A+; MAX32600-P85B+;
Introduction Date: May 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - TMS320F28031PAGS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F28031PAGS-ND
Microcontrollers TMS320F28031PAGS-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
32-bit 60MHz 64KB Embedded Microcontroller MCU
685-TMS320F28031PAGS
32-bit 60MHz 64KB Embedded Microcontroller MCU 685-TMS320F28031PAGS
32-bit C28x RISC MCU, 60MHz, 64KB Flash, 64-Pin TQFP Product overview: TMS320F28031PAGS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28031PAGS can be used for catalog matching and distributor lookup.

32-bit C28x RISC MCU, 60MHz, 64KB Flash, 64-Pin TQFP Product overview: TMS320F28031PAGS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28031PAGS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320F28031PAGS - Rochester Electronics
Newburyport, MA, United States
TMS320F28031 - Piccolo Microcontroller, 32-Bit, FLASH, 60MHz, PQFP64

TMS320F28031 - Piccolo Microcontroller, 32-Bit, FLASH, 60MHz, PQFP64

Supplier's Site Datasheet
Microcontrollers - TMS320F28031PAGS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28031PAGS
Microcontrollers TMS320F28031PAGS
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28031PAGS
32-bit Microcontrollers - MCU TMS320F28031PAGS
32-bit Microcontrollers - MCU Piccolo Micro

32-bit Microcontrollers - MCU Piccolo Micro

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28031PAGS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28031PAGS
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28031PAGS
IC MCU 32BIT 64KB FLASH 64TQFP

IC MCU 32BIT 64KB FLASH 64TQFP

Supplier's Site
Microcontrollers - TMS320F28031PAGS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28031PAGS
Microcontrollers TMS320F28031PAGS
IC MCU 32BIT 64KB FLASH 64TQFP

IC MCU 32BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28031PAGS 797459-TMS320F28031PAGS TMS320F28031PAGS-ND 685-TMS320F28031PAGS TMS320F28031PAGS TMS320F28031PAGS TMS320F28031PAGS TMS320F28031PAGS TMS320F28031PAGS
Product Name TMS320F28031 Piccolo Microcontroller Embedded - Embedded - Microcontrollers - TMS320F28031PAGS Microcontrollers 32-bit 60MHz 64KB Embedded Microcontroller MCU Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 12-Bit Other; A/D 14x12b
RAM 16 KB 64 KB 8 KB 16 KB 8 KB 8 KB 8 KB
Serial Interface I²C; SPI; UART CAN; SPI; SCI; UART; USART CAN/I2C/SPI/UART
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM<1GHZ 32VFQFN - 815-CC1120RHMR - Utmel Electronic Limited
Specs
Life Cycle Stage Obsolete
Supply Voltage 3 volts
Package Type Other; 32-VFQFN Exposed Pad
View Details
2 suppliers
IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details