Texas Instruments TMS320F28069 Piccolo Microcontroller TMS320F28069PZA

Description
Piccolo Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
Piccolo Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F28069 Piccolo Microcontroller
TMS320F28069PZA
TMS320F28069 Piccolo Microcontroller TMS320F28069PZA
Piccolo Microcontroller 100-LQFP -40 to 85

Piccolo Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
32-bit 90MHz 128KB Embedded Microcontroller MCU
685-TMS320F28069PZA
32-bit 90MHz 128KB Embedded Microcontroller MCU 685-TMS320F28069PZA
32-bit MCU, 90MHz, 128KB Flash, LQFP, 54 I/O Product overview: TMS320F28069PZA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28069PZA can be used for catalog matching and distributor lookup.

32-bit MCU, 90MHz, 128KB Flash, LQFP, 54 I/O Product overview: TMS320F28069PZA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28069PZA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-39326-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-39326-ND
Microcontrollers 296-39326-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28069PZA - 1271279-TMS320F28069PZA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28069PZA
1271279-TMS320F28069PZA
Embedded - Embedded - Microcontrollers - TMS320F28069PZA 1271279-TMS320F28069PZA
Manufacturer: Texas Instruments Win Source Part Number: 1271279-TMS320F28069 PZA Series: C2000 C28x Piccolo Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: C28x Speed: 90MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH RAM Size: 50K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.995 V Family Name: TMS320F28069 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-HTQFP (14x14) Alternative Parts (Cross-Reference): STM32F100VDT6; STM32F100VET7BTR; STM32F100VDT6B; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 1271279-TMS320F28069PZA
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: C28x
Speed: 90MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 50K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28069
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-HTQFP (14x14)
Alternative Parts (Cross-Reference): STM32F100VDT6; STM32F100VET7BTR; STM32F100VDT6B;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28069PZA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28069PZA
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28069PZA
IC MCU 32BIT 256KB FLSH 100HTQFP

IC MCU 32BIT 256KB FLSH 100HTQFP

Supplier's Site
Microcontrollers - TMS320F28069PZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28069PZA
Microcontrollers TMS320F28069PZA
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28069PZA
32-bit Microcontrollers - MCU TMS320F28069PZA
32-bit Microcontrollers - MCU Piccolo MCU

32-bit Microcontrollers - MCU Piccolo MCU

Buy Now Datasheet
Microcontrollers - TMS320F28069PZA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28069PZA
Microcontrollers TMS320F28069PZA
IC MCU 32BIT 256KB FLSH 100HTQFP

IC MCU 32BIT 256KB FLSH 100HTQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28069PZA 685-TMS320F28069PZA 296-39326-ND 1271279-TMS320F28069PZA TMS320F28069PZA TMS320F28069PZA TMS320F28069PZA TMS320F28069PZA
Product Name TMS320F28069 Piccolo Microcontroller 32-bit 90MHz 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - TMS320F28069PZA Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers
Clock Speed 90 MHz 90 MHz 90 MHz 90 MHz 90 MHz 90 MHz
Features PWM
Bits Other; 12-bit Other; A/D 16x12b
RAM 100 KB 50 KB 50 KB 256 KB 50 KB 50 KB 50 KB
Serial Interface I²C; SPI; UART; USB I2C, SPI, UART, USART, SCI, CAN CAN; SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers