Texas Instruments TMS470R1B512 16/32-Bit RISC Flash Microcontroller TMS470R1B512PGET

Description
16/32-Bit RISC Flash Microcontroller 144-LQFP
Request a Quote Datasheet
Description
16/32-Bit RISC Flash Microcontroller 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS470R1B512 16/32-Bit RISC Flash Microcontroller - TMS470R1B512PGET - Texas Instruments
Dallas, TX, United States
TMS470R1B512 16/32-Bit RISC Flash Microcontroller
TMS470R1B512PGET
TMS470R1B512 16/32-Bit RISC Flash Microcontroller TMS470R1B512PGET
16/32-Bit RISC Flash Microcontroller 144-LQFP

16/32-Bit RISC Flash Microcontroller 144-LQFP

Buy Now Datasheet
Microcontrollers - 296-19855-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-19855-ND
Microcontrollers 296-19855-ND
ARM7® TMS470 Microcontroller IC 16/32-Bit 60MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM7® TMS470 Microcontroller IC 16/32-Bit 60MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Singapore, Singapore
32-bit 60MHz 512KB Embedded Microcontroller MCU
685-TMS470R1B512PGET
32-bit 60MHz 512KB Embedded Microcontroller MCU 685-TMS470R1B512PGET
16/32-Bit ARM MCU 60MHz 512KB Flash 86 I/O LQFP Product overview: TMS470R1B512PGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS470R1B512PGET can be used for catalog matching and distributor lookup.

16/32-Bit ARM MCU 60MHz 512KB Flash 86 I/O LQFP Product overview: TMS470R1B512PGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS470R1B512PGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS470R1B512PGET - 797646-TMS470R1B512PGET - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS470R1B512PGET
797646-TMS470R1B512PGET
Embedded - Embedded - Microcontrollers - TMS470R1B512PGET 797646-TMS470R1B512PGET
Manufacturer: Texas Instruments Win Source Part Number: 797646-TMS470R1B512P GET Series: TMS470 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM7 Speed: 60MHz Package: 144-LQFP Core Size: 16/32-Bit Connectivity: CAN, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 86 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x10b Oscillator Type: External Supply Voltage: 1.81 V ~ 2.05 V Family Name: TMS470R1B512 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): LPC2214FBD144/01,551 ; STR911FAZ36X6T; STR912FAZ46X6T; LPC2292FBD144,551; Introduction Date: May 25, 2006 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797646-TMS470R1B512PGET
Series: TMS470
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM7
Speed: 60MHz
Package: 144-LQFP
Core Size: 16/32-Bit
Connectivity: CAN, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 86
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 16x10b
Oscillator Type: External
Supply Voltage: 1.81 V ~ 2.05 V
Family Name: TMS470R1B512
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): LPC2214FBD144/01,551 ; STR911FAZ36X6T; STR912FAZ46X6T; LPC2292FBD144,551;
Introduction Date: May 25, 2006
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - TMS470R1B512PGET - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS470R1B512PGET
Microcontrollers TMS470R1B512PGET
IC MCU 16/32B 512KB FLSH 144LQFP

IC MCU 16/32B 512KB FLSH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS470R1B512PGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS470R1B512PGET
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS470R1B512PGET
IC MCU 16/32B 512KB FLSH 144LQFP

IC MCU 16/32B 512KB FLSH 144LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TMS470R1B512PGET
ARM Microcontrollers - MCU TMS470R1B512PGET
ARM Microcontrollers - MCU 60mhz / 512k Flash

ARM Microcontrollers - MCU 60mhz / 512k Flash

Buy Now Datasheet
Microcontrollers - TMS470R1B512PGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS470R1B512PGET
Microcontrollers TMS470R1B512PGET
ARM7® TMS470 Microcontroller IC 16/32-Bit 60MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM7® TMS470 Microcontroller IC 16/32-Bit 60MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS470R1B512PGET 296-19855-ND 685-TMS470R1B512PGET 797646-TMS470R1B512PGET TMS470R1B512PGET TMS470R1B512PGET TMS470R1B512PGET TMS470R1B512PGET
Product Name TMS470R1B512 16/32-Bit RISC Flash Microcontroller Microcontrollers 32-bit 60MHz 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS470R1B512PGET Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
ROM Type Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Bits Other; A/D 16x10b
RAM 32 KB 32 KB 512 KB 32 KB 32 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - COP8SAC740Q3 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers