Renesas Electronics Corporation Microcontrollers UPD70F3714GC-8BS-A

Description
V850ES V850ES/Ix2 Microcontroller IC 32-Bit Single-Core 20MHz 128KB (128K x 8) FLASH
Request a Quote Datasheet
Description
V850ES V850ES/Ix2 Microcontroller IC 32-Bit Single-Core 20MHz 128KB (128K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - UPD70F3714GC-8BS-A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
UPD70F3714GC-8BS-A-ND
Microcontrollers UPD70F3714GC-8BS-A-ND
V850ES V850ES/Ix2 Microcontroller IC 32-Bit Single-Core 20MHz 128KB (128K x 8) FLASH

V850ES V850ES/Ix2 Microcontroller IC 32-Bit Single-Core 20MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-UPD70F3714GC-8BS-A
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-UPD70F3714GC-8BS-A
IC MCU 32BIT 128KB FLASH 64LQFP Product overview: UPD70F3714GC-8BS-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3714GC-8BS -A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64LQFP Product overview: UPD70F3714GC-8BS-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3714GC-8BS-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - UPD70F3714GC-8BS-A - 938284-UPD70F3714GC-8BS-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD70F3714GC-8BS-A
938284-UPD70F3714GC-8BS-A
Embedded - Embedded - Microcontrollers - UPD70F3714GC-8BS-A 938284-UPD70F3714GC-8BS-A
Manufacturer: Renesas Electronics America Win Source Part Number: 938284-UPD70F3714GC- 8BS-A Series: V850ES/Ix2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: V850ES series Microcontroller IC 32-Bit 20MHz 128KB (128K x 8) FLASH Core Processor: V850ES Speed: 20MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CSI, UART/USART Peripherals: LVD, PWM, WDT Number of I/O: 39 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 3.5V ~ 5.5V Family Name: UPD70F3714 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 938284-UPD70F3714GC-8BS-A
Series: V850ES/Ix2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: V850ES series Microcontroller IC 32-Bit 20MHz 128KB (128K x 8) FLASH
Core Processor: V850ES
Speed: 20MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CSI, UART/USART
Peripherals: LVD, PWM, WDT
Number of I/O: 39
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 3.5V ~ 5.5V
Family Name: UPD70F3714
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - UPD70F3714GC-8BS-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD70F3714GC-8BS-A
Microcontrollers UPD70F3714GC-8BS-A
V850ES V850ES/Ix2 Microcontroller IC 32-Bit Single-Core 20MHz 128KB (128K x 8) FLASH

V850ES V850ES/Ix2 Microcontroller IC 32-Bit Single-Core 20MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
UPD70F3714GC-8BS-A
32-bit Microcontrollers - MCU UPD70F3714GC-8BS-A
32-bit Microcontrollers - MCU 32bit Microcontroller

32-bit Microcontrollers - MCU 32bit Microcontroller

Buy Now Datasheet
Embedded - Microcontrollers - UPD70F3714GC-8BS-A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD70F3714GC-8BS-A
Embedded - Microcontrollers UPD70F3714GC-8BS-A
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - UPD70F3714GC-8BS-A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
UPD70F3714GC-8BS-A
Microcontrollers UPD70F3714GC-8BS-A
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
IC MCU 32BIT 128KB FLASH 64LQFP - 668-UPD70F3714GC-8BS-A - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 128KB FLASH 64LQFP
668-UPD70F3714GC-8BS-A
IC MCU 32BIT 128KB FLASH 64LQFP 668-UPD70F3714GC-8BS-A
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD70F3714GC-8BS-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD70F3714GC-8BS-A
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD70F3714GC-8BS-A
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number UPD70F3714GC-8BS-A-ND 685-UPD70F3714GC-8BS-A 938284-UPD70F3714GC-8BS-A UPD70F3714GC-8BS-A UPD70F3714GC-8BS-A UPD70F3714GC-8BS-A UPD70F3714GC-8BS-A 668-UPD70F3714GC-8BS-A UPD70F3714GC-8BS-A
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPD70F3714GC-8BS-A Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers IC MCU 32BIT 128KB FLASH 64LQFP Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 6 KB 6 KB 128 KB 6 KB 6 KB 6 KB 6 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-A2C02234900 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7027BSTZ62I-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details