Texas Instruments TMS320F28052M Piccolo Microcontroller with InstaSPIN-MOTION TMS320F28052MPNT

Description
Piccolo Microcontroller with InstaSPIN-MOTION 80-LQFP -40 to 105
Request a Quote Datasheet
Description
Piccolo Microcontroller with InstaSPIN-MOTION 80-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28052M Piccolo Microcontroller with InstaSPIN-MOTION - TMS320F28052MPNT - Texas Instruments
Dallas, TX, United States
TMS320F28052M Piccolo Microcontroller with InstaSPIN-MOTION
TMS320F28052MPNT
TMS320F28052M Piccolo Microcontroller with InstaSPIN-MOTION TMS320F28052MPNT
Piccolo Microcontroller with InstaSPIN-MOTION 80-LQFP -40 to 105

Piccolo Microcontroller with InstaSPIN-MOTION 80-LQFP -40 to 105

Buy Now Datasheet
Microcontrollers - TMS320F28052MPNT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F28052MPNT-ND
Microcontrollers TMS320F28052MPNT-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 80-LQFP (12x12)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28052MPNT
32-bit Microcontrollers - MCU TMS320F28052MPNT
32-bit Microcontrollers - MCU Piccolo MicroCntlr

32-bit Microcontrollers - MCU Piccolo MicroCntlr

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28052MPNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28052MPNT
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28052MPNT
IC MCU 32BIT 64KB FLASH 80LQFP

IC MCU 32BIT 64KB FLASH 80LQFP

Supplier's Site
Microcontrollers - TMS320F28052MPNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28052MPNT
Microcontrollers TMS320F28052MPNT
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 80-LQFP (12x12)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 80-LQFP (12x12)

Buy Now

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28052MPNT TMS320F28052MPNT-ND TMS320F28052MPNT TMS320F28052MPNT TMS320F28052MPNT
Product Name TMS320F28052M Piccolo Microcontroller with InstaSPIN-MOTION Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 12-bit Other; A/D 16x12b
RAM 16 KB 8 KB 8 KB 8 KB
Serial Interface I²C; SPI; UART CAN; SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details