Texas Instruments TMS320F28027 Piccolo Microcontroller TMS320F28027PTS

Description
Piccolo Microcontroller 48-LQFP -40 to 125
Request a Quote Datasheet
Description
Piccolo Microcontroller 48-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28027 Piccolo Microcontroller - TMS320F28027PTS - Texas Instruments
Dallas, TX, United States
TMS320F28027 Piccolo Microcontroller
TMS320F28027PTS
TMS320F28027 Piccolo Microcontroller TMS320F28027PTS
Piccolo Microcontroller 48-LQFP -40 to 125

Piccolo Microcontroller 48-LQFP -40 to 125

Buy Now Datasheet
 - TMS320F28027PTS - Rochester Electronics
Newburyport, MA, United States
TMS320F28027 - Piccolo Microcontroller, 32-Bit, FLASH, 60MHz, PQFP48

TMS320F28027 - Piccolo Microcontroller, 32-Bit, FLASH, 60MHz, PQFP48

Supplier's Site Datasheet
32-bit 60MHz 64KB Embedded Microcontroller MCU - 685-TMS320F28027PTS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 60MHz 64KB Embedded Microcontroller MCU
685-TMS320F28027PTS
32-bit 60MHz 64KB Embedded Microcontroller MCU 685-TMS320F28027PTS
32-bit MCU, 60MHz, 64KB Flash, 13 ADC, 8 PWM, LQFP Product overview: TMS320F28027PTS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28027PTS can be used for catalog matching and distributor lookup.

32-bit MCU, 60MHz, 64KB Flash, 13 ADC, 8 PWM, LQFP Product overview: TMS320F28027PTS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28027PTS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-36019-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36019-ND
Microcontrollers 296-36019-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28027PTS - 803552-TMS320F28027PTS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28027PTS
803552-TMS320F28027PTS
Embedded - Embedded - Microcontrollers - TMS320F28027PTS 803552-TMS320F28027PTS
Manufacturer: Texas Instruments Win Source Part Number: 803552-TMS320F28027P TS Packaging: Tray Mounting Style: SMD Core Processor: C28x Speed: 60MHz Core Size: 32-Bit Connectivity: I2C, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH RAM Size: 6K x 16 Data Converters: A/D 13x12b Oscillator Type: Internal Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Part Number Series: TMS320F28027 Voltage - Supply (Vcc/Vdd): 1.71V ~ 1.995V

Manufacturer: Texas Instruments
Win Source Part Number: 803552-TMS320F28027PTS
Packaging: Tray
Mounting Style: SMD
Core Processor: C28x
Speed: 60MHz
Core Size: 32-Bit
Connectivity: I2C, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 6K x 16
Data Converters: A/D 13x12b
Oscillator Type: Internal
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Part Number Series: TMS320F28027
Voltage - Supply (Vcc/Vdd): 1.71V ~ 1.995V

Buy Now
Mcu, 32Bit, C2000, 60Mhz, Lqfp-48; Product Range Texas Instruments - 28AH5639 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, C2000, 60Mhz, Lqfp-48; Product Range Texas Instruments
28AH5639
Mcu, 32Bit, C2000, 60Mhz, Lqfp-48; Product Range Texas Instruments 28AH5639
MCU, 32BIT, C2000, 60MHZ, LQFP-48; Product Range:Piccolo (C2000) Family TMS320F2802x Series Microcontrollers; Architecture:C2000; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:12KB; No. of Pins:48Pins;RoHS Compliant: Yes

MCU, 32BIT, C2000, 60MHZ, LQFP-48; Product Range:Piccolo (C2000) Family TMS320F2802x Series Microcontrollers; Architecture:C2000; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:12KB; No. of Pins:48Pins;RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28027PTS
32-bit Microcontrollers - MCU TMS320F28027PTS
32-bit Microcontrollers - MCU Piccolo Microcntrlr

32-bit Microcontrollers - MCU Piccolo Microcntrlr

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28027PTS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28027PTS
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28027PTS
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site
Microcontrollers - TMS320F28027PTS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28027PTS
Microcontrollers TMS320F28027PTS
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)

Buy Now
Embedded - Microcontrollers - TMS320F28027PTS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28027PTS
Embedded - Microcontrollers TMS320F28027PTS
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F28027PTS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28027PTS
Microcontrollers TMS320F28027PTS
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28027PTS TMS320F28027PTS 685-TMS320F28027PTS 296-36019-ND 803552-TMS320F28027PTS 28AH5639 TMS320F28027PTS TMS320F28027PTS TMS320F28027PTS TMS320F28027PTS TMS320F28027PTS
Product Name TMS320F28027 Piccolo Microcontroller 32-bit 60MHz 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - TMS320F28027PTS Mcu, 32Bit, C2000, 60Mhz, Lqfp-48; Product Range Texas Instruments 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 12-Bit Other; A/D 13x12b
RAM 12 KB 12 KB 6 KB 64 KB 12 KB 6 KB 6 KB 6 KB
Serial Interface I²C; SPI; UART I2C, SPI, UART, USART, SCI SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2650F128RHBR - 1159461-CC2650F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1125RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IC RF TXRX+MCU ISM<1GHZ 32VFQFN - 815-CC1120RHMR - Utmel Electronic Limited
Specs
Life Cycle Stage Obsolete
Supply Voltage 3 volts
Package Type Other; 32-VFQFN Exposed Pad
View Details
2 suppliers