Texas Instruments TMS320F28069 Piccolo Microcontroller TMS320F28069PZPS

Description
Piccolo Microcontroller 100-HTQFP -40 to 125
Request a Quote Datasheet
Description
Piccolo Microcontroller 100-HTQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F28069 Piccolo Microcontroller
TMS320F28069PZPS
TMS320F28069 Piccolo Microcontroller TMS320F28069PZPS
Piccolo Microcontroller 100-HTQFP -40 to 125

Piccolo Microcontroller 100-HTQFP -40 to 125

Buy Now Datasheet
Singapore, Singapore
32-bit 90MHz 256KB Embedded Microcontroller MCU
685-TMS320F28069PZPS
32-bit 90MHz 256KB Embedded Microcontroller MCU 685-TMS320F28069PZPS
32-bit MCU 90MHz, 256KB Flash, CLA, HTQFP Product overview: TMS320F28069PZPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28069PZPS can be used for catalog matching and distributor lookup.

32-bit MCU 90MHz, 256KB Flash, CLA, HTQFP Product overview: TMS320F28069PZPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28069PZPS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28069PZPS - 1271281-TMS320F28069PZPS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28069PZPS
1271281-TMS320F28069PZPS
Embedded - Embedded - Microcontrollers - TMS320F28069PZPS 1271281-TMS320F28069PZPS
Manufacturer: Texas Instruments Win Source Part Number: 1271281-TMS320F28069 PZPS Series: C2000 C28x Piccolo Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x Speed: 90MHz Package: 100-TQFP Exposed Pad Core Size: 32-Bit Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH RAM Size: 50K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.995 V Family Name: TMS320F28069 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-HTQFP (14x14) Alternative Parts (Cross-Reference): TMS320F28068PZPQ; TMS320F28069PZPQ; TMS320F28067PZPQ; Introduction Date: November 01, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271281-TMS320F28069PZPS
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 90MHz
Package: 100-TQFP Exposed Pad
Core Size: 32-Bit
Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 50K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28069
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-HTQFP (14x14)
Alternative Parts (Cross-Reference): TMS320F28068PZPQ; TMS320F28069PZPQ; TMS320F28067PZPQ;
Introduction Date: November 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-39328-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-39328-ND
Microcontrollers 296-39328-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28069PZPS
32-bit Microcontrollers - MCU TMS320F28069PZPS
32-bit Microcontrollers - MCU PICCOLO MCU

32-bit Microcontrollers - MCU PICCOLO MCU

Buy Now Datasheet
Mcu, 32Bit, C2000, 90Mhz, Htqfp-100; Product Range Texas Instruments - 28AH5642 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, C2000, 90Mhz, Htqfp-100; Product Range Texas Instruments
28AH5642
Mcu, 32Bit, C2000, 90Mhz, Htqfp-100; Product Range Texas Instruments 28AH5642
MCU, 32BIT, C2000, 90MHZ, HTQFP-100; Product Range:Piccolo (C2000) Family TMS320F2806x Series Microcontrollers; Architecture:C2000; No. of Bits:32bit; CPU Speed:90MHz; Program Memory Size:256KB; RAM Memory Size:100KB; No. of RoHS Compliant: Yes

MCU, 32BIT, C2000, 90MHZ, HTQFP-100; Product Range:Piccolo (C2000) Family TMS320F2806x Series Microcontrollers; Architecture:C2000; No. of Bits:32bit; CPU Speed:90MHz; Program Memory Size:256KB; RAM Memory Size:100KB; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28069PZPS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28069PZPS
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28069PZPS
IC MCU 32BIT 256KB FLSH 100HTQFP

IC MCU 32BIT 256KB FLSH 100HTQFP

Supplier's Site
Embedded - Microcontrollers - TMS320F28069PZPS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28069PZPS
Embedded - Microcontrollers TMS320F28069PZPS
IC MCU 32BIT 256KB FLSH 100HTQFP

IC MCU 32BIT 256KB FLSH 100HTQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F28069PZPS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28069PZPS
Microcontrollers TMS320F28069PZPS
IC MCU 32BIT 256KB FLSH 100HTQFP

IC MCU 32BIT 256KB FLSH 100HTQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F28069PZPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28069PZPS
Microcontrollers TMS320F28069PZPS
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28069PZPS 685-TMS320F28069PZPS 1271281-TMS320F28069PZPS 296-39328-ND TMS320F28069PZPS 28AH5642 TMS320F28069PZPS TMS320F28069PZPS TMS320F28069PZPS TMS320F28069PZPS
Product Name TMS320F28069 Piccolo Microcontroller 32-bit 90MHz 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F28069PZPS Microcontrollers 32-bit Microcontrollers - MCU Mcu, 32Bit, C2000, 90Mhz, Htqfp-100; Product Range Texas Instruments Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Clock Speed 90 MHz 90 MHz 90 MHz 90 MHz 90 MHz 90 MHz 90 MHz
Features PWM
Bits Other; 12-bit Other; A/D 16x12b
RAM 100 KB 50 KB 256 KB 50 KB 100 KB 50 KB 50 KB 50 KB
Serial Interface I²C; SPI; UART; USB I2C, SPI, CAN, UART, USART, SCI, USB CAN; SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers