78K/0R 78K0R/Lx3 Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH
16-bit Microcontrollers - MCU 78K0R Lx3
IC MCU 16BIT 96KB FLASH 100LQFP
IC MCU 16BIT 96KB FLASH 100LQFP
78K/0R 78K0R/Lx3 Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F1504AGC-UEU-AX-ND | UPD78F1504AGC-UEU-AX | UPD78F1504AGC-UEU-AX | UPD78F1504AGC-UEU-AX | UPD78F1504AGC-UEU-AX |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 12x12b; D/A 2x12b | ||||
| RAM | 6 KB | 6 KB | 6 KB | ||
| ROM | 96 KB |