IC MCU 32BIT 128KB FLASH 64TQFP
ARM® Cortex®-M0 - Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-TQFP (7x7)
IC MCU 32BIT 128KB FLASH 64TQFP
Manufacturer: WIZnet
Win Source Part Number: 903213-W7500
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 64-TQFP (7x7)
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: Ethernet/TCP/IP, I²C, IrDA, Microwire, SPI, SSI, SSP, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001
Ethernet CTLR Single Chip 100Mbps 3.3V/5V 64-Pin TQFP Product overview: W7500 from WIZnet is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 3.3V, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W7500 can be used for catalog matching and distributor lookup.
ARM Microcontrollers - MCU TCP/IP MAC 128KB Flash 16KB SRAM
IC MCU 32BIT 128KB FLASH 64TQFP
ARM® Cortex®-M0 - Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-TQFP (7x7)
IC MCU 32BIT 128KB FLASH 64TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1278-W7500DKR-ND | 903213-W7500 | 685-W7500 | W7500 | W7500 | W7500 | W7500 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - W7500 | 3.3V 5V Embedded Microcontroller MCU | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| Bits | Other; A/D 8x12b | ||||||
| RAM | 52 KB | 128 KB | 52 KB | 52 KB | |||
| ROM | 128 KB |