Renesas Electronics Corporation Microcontrollers UPD78F0500MC-5A4-A

Description
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 30-LSSOP
Request a Quote Datasheet
Description
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 30-LSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - UPD78F0500MC-5A4-A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
UPD78F0500MC-5A4-A-ND
Microcontrollers UPD78F0500MC-5A4-A-ND
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 30-LSSOP

78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 30-LSSOP

Buy Now
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-UPD78F0500MC-5A4-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-UPD78F0500MC-5A4-A
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-UPD78F0500MC-5A4-A
IC MCU 8BIT 8KB FLASH 30SSOP Product overview: UPD78F0500MC-5A4-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0500MC-5A4 -A can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 30SSOP Product overview: UPD78F0500MC-5A4-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0500MC-5A4-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - UPD78F0500MC-5A4-A - 043468-UPD78F0500MC-5A4-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0500MC-5A4-A
043468-UPD78F0500MC-5A4-A
Embedded - Embedded - Microcontrollers - UPD78F0500MC-5A4-A 043468-UPD78F0500MC-5A4-A
Manufacturer: Renesas Electronics America Win Source Part Number: 043468-UPD78F0500MC- 5A4-A Packaging: Tray Core Processor: 78K/0 Number of I/O: 23 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Family Name: UPD78F0500 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 30-LSSOP (0.240", 6.10mm Width) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): uPD78F0500MC-5A4; UPD78F0500MCT-5A4-A; Introduction Date: July 28, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 210

Manufacturer: Renesas Electronics America
Win Source Part Number: 043468-UPD78F0500MC-5A4-A
Packaging: Tray
Core Processor: 78K/0
Number of I/O: 23
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Family Name: UPD78F0500
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 30-LSSOP (0.240", 6.10mm Width)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): uPD78F0500MC-5A4; UPD78F0500MCT-5A4-A;
Introduction Date: July 28, 2005
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 210

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD78F0500MC-5A4-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD78F0500MC-5A4-A
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD78F0500MC-5A4-A
IC MCU 8BIT 8KB FLASH 30SSOP

IC MCU 8BIT 8KB FLASH 30SSOP

Supplier's Site
Microcontrollers - UPD78F0500MC-5A4-A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
UPD78F0500MC-5A4-A
Microcontrollers UPD78F0500MC-5A4-A
IC MCU 8BIT 8KB FLASH 30SSOP

IC MCU 8BIT 8KB FLASH 30SSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - UPD78F0500MC-5A4-A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD78F0500MC-5A4-A
Embedded - Microcontrollers UPD78F0500MC-5A4-A
IC MCU 8BIT 8KB FLASH 30SSOP

IC MCU 8BIT 8KB FLASH 30SSOP

Supplier's Site Datasheet
IC MCU 8BIT 8KB FLASH 30SSOP - 668-UPD78F0500MC-5A4-A - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 8KB FLASH 30SSOP
668-UPD78F0500MC-5A4-A
IC MCU 8BIT 8KB FLASH 30SSOP 668-UPD78F0500MC-5A4-A
IC MCU 8BIT 8KB FLASH 30SSOP

IC MCU 8BIT 8KB FLASH 30SSOP

Supplier's Site
Microcontrollers - UPD78F0500MC-5A4-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F0500MC-5A4-A
Microcontrollers UPD78F0500MC-5A4-A
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 30-LSSOP

78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 30-LSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
UPD78F0500MC-5A4-A
8-bit Microcontrollers - MCU UPD78F0500MC-5A4-A
8-bit Microcontrollers - MCU 78K0/KB2, 8K FLASH, 512B RAM

8-bit Microcontrollers - MCU 78K0/KB2, 8K FLASH, 512B RAM

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number UPD78F0500MC-5A4-A-ND 685-UPD78F0500MC-5A4-A 043468-UPD78F0500MC-5A4-A UPD78F0500MC-5A4-A UPD78F0500MC-5A4-A UPD78F0500MC-5A4-A 668-UPD78F0500MC-5A4-A UPD78F0500MC-5A4-A UPD78F0500MC-5A4-A
Product Name Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPD78F0500MC-5A4-A Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers IC MCU 8BIT 8KB FLASH 30SSOP Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 4x10b
RAM 0.5120 KB 0.5120 KB 8 KB 512 KB 0.5120 KB 0.5120 KB 0.5120 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - COPC922-DNG/WM/EPDB1785 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C161OLMHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers