Texas Instruments TMS320F28069 Piccolo Microcontroller TMS320F28069UPNT

Description
Piccolo Microcontroller 80-LQFP -40 to 105
Request a Quote Datasheet
Description
Piccolo Microcontroller 80-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F28069 Piccolo Microcontroller
TMS320F28069UPNT
TMS320F28069 Piccolo Microcontroller TMS320F28069UPNT
Piccolo Microcontroller 80-LQFP -40 to 105

Piccolo Microcontroller 80-LQFP -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28069UPNT - 797521-TMS320F28069UPNT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28069UPNT
797521-TMS320F28069UPNT
Embedded - Embedded - Microcontrollers - TMS320F28069UPNT 797521-TMS320F28069UPNT
Manufacturer: Texas Instruments Win Source Part Number: 797521-TMS320F28069U PNT Series: C2000 C28x Piccolo Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: C28x Speed: 90MHz Package: 80-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH RAM Size: 50K x 16 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.995 V Family Name: TMS320F28069 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (12x12) Alternative Parts (Cross-Reference): S6E1B84E0AGV20000 ; MN103HF25Z; MB9BF467MPMC; MN103HF45K; Introduction Date: November 01, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797521-TMS320F28069UPNT
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: C28x
Speed: 90MHz
Package: 80-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 50K x 16
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28069
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (12x12)
Alternative Parts (Cross-Reference): S6E1B84E0AGV20000 ; MN103HF25Z; MB9BF467MPMC; MN103HF45K;
Introduction Date: November 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-35699-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35699-ND
Microcontrollers 296-35699-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-LQFP (12x12)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Singapore, Singapore
32-bit 90MHz 256KB Embedded Microcontroller MCU
685-TMS320F28069UPNT
32-bit 90MHz 256KB Embedded Microcontroller MCU 685-TMS320F28069UPNT
32-bit MCU 90MHz 256KB Flash LQFP Product overview: TMS320F28069UPNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28069UPNT can be used for catalog matching and distributor lookup.

32-bit MCU 90MHz 256KB Flash LQFP Product overview: TMS320F28069UPNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28069UPNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28069UPNT
32-bit Microcontrollers - MCU TMS320F28069UPNT
32-bit Microcontrollers - MCU PICCOLO MCU

32-bit Microcontrollers - MCU PICCOLO MCU

Buy Now Datasheet
Microcontrollers - TMS320F28069UPNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28069UPNT
Microcontrollers TMS320F28069UPNT
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-LQFP (12x12)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-LQFP (12x12)

Buy Now
Microcontrollers - TMS320F28069UPNT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28069UPNT
Microcontrollers TMS320F28069UPNT
IC MCU 32BIT 256KB FLASH 80LQFP

IC MCU 32BIT 256KB FLASH 80LQFP

Supplier's Site Datasheet
Mcu, 32Bit, C2000, 90Mhz, Lqfp-80; Product Range Texas Instruments - 27AJ0259 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, C2000, 90Mhz, Lqfp-80; Product Range Texas Instruments
27AJ0259
Mcu, 32Bit, C2000, 90Mhz, Lqfp-80; Product Range Texas Instruments 27AJ0259
MCU, 32BIT, C2000, 90MHZ, LQFP-80; Product Range:Piccolo (C2000) Family TMS320F2806x Series Microcontrollers; Architecture:C2000; No. of Bits:32bit; CPU Speed:90MHz; Program Memory Size:256KB; RAM Memory Size:100KB; No. of RoHS Compliant: Yes

MCU, 32BIT, C2000, 90MHZ, LQFP-80; Product Range:Piccolo (C2000) Family TMS320F2806x Series Microcontrollers; Architecture:C2000; No. of Bits:32bit; CPU Speed:90MHz; Program Memory Size:256KB; RAM Memory Size:100KB; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28069UPNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28069UPNT
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28069UPNT
IC MCU 32BIT 256KB FLASH 80LQFP

IC MCU 32BIT 256KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28069UPNT 797521-TMS320F28069UPNT 296-35699-ND 685-TMS320F28069UPNT TMS320F28069UPNT TMS320F28069UPNT TMS320F28069UPNT 27AJ0259 TMS320F28069UPNT
Product Name TMS320F28069 Piccolo Microcontroller Embedded - Embedded - Microcontrollers - TMS320F28069UPNT Microcontrollers 32-bit 90MHz 256KB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers Mcu, 32Bit, C2000, 90Mhz, Lqfp-80; Product Range Texas Instruments Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 90 MHz 90 MHz 90 MHz 90 MHz 90 MHz 90 MHz 90 MHz
Features PWM
Bits Other; 12-bit Other; A/D 12x12b
RAM 100 KB 256 KB 50 KB 50 KB 50 KB 50 KB 100 KB 50 KB
Serial Interface I²C; SPI; UART; USB CAN; SPI; SCI; UART; USART; USB I2C, SPI, USB, UART, USART, SCI, CAN
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers