Piccolo Microcontroller 56-VQFN -40 to 125
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 56-VQFN (7x7)
IC MCU 32BIT 64KB FLASH 56VQFN
IC MCU 32BIT 64KB FLASH 56VQFN
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 56-VQFN (7x7)
32-bit Microcontrollers - MCU Piccolo Micro controller
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28031RSHS | TMS320F28031RSHS-ND | TMS320F28031RSHS | TMS320F28031RSHS | TMS320F28031RSHS | TMS320F28031RSHS |
| Product Name | TMS320F28031 Piccolo Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | ||
| Features | PWM | |||||
| Bits | Other; 12-Bit | Other; A/D 13x12b | ||||
| RAM | 16 KB | 8 KB | 8 KB | 8 KB | ||
| Serial Interface | I²C; SPI; UART | CAN; SPI; SCI; UART; USART |