Texas Instruments TMS320F28034 Piccolo Microcontroller TMS320F28034PNT

Description
Piccolo Microcontroller 80-LQFP -40 to 105
Request a Quote Datasheet
Description
Piccolo Microcontroller 80-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28034 Piccolo Microcontroller - TMS320F28034PNT - Texas Instruments
Dallas, TX, United States
TMS320F28034 Piccolo Microcontroller
TMS320F28034PNT
TMS320F28034 Piccolo Microcontroller TMS320F28034PNT
Piccolo Microcontroller 80-LQFP -40 to 105

Piccolo Microcontroller 80-LQFP -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28034PNT - 083380-TMS320F28034PNT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28034PNT
083380-TMS320F28034PNT
Embedded - Embedded - Microcontrollers - TMS320F28034PNT 083380-TMS320F28034PNT
Manufacturer: Texas Instruments Win Source Part Number: 083380-TMS320F28034P NT Packaging: Tray Core Processor: C28x Number of I/O: 45 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 80-LQFP (12x12) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.71 V to 1.995 V Part Core Size: 32-Bit Data RAM Size: 10K x 16 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083380-TMS320F28034PNT
Packaging: Tray
Core Processor: C28x
Number of I/O: 45
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 80-LQFP (12x12)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.71 V to 1.995 V
Part Core Size: 32-Bit
Data RAM Size: 10K x 16
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
32-bit 60MHz 128KB Embedded Microcontroller MCU
685-TMS320F28034PNT
32-bit 60MHz 128KB Embedded Microcontroller MCU 685-TMS320F28034PNT
32-bit C28x RISC MCU, 60MHz, 128KB Flash, 80-Pin LQFP Product overview: TMS320F28034PNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28034PNT can be used for catalog matching and distributor lookup.

32-bit C28x RISC MCU, 60MHz, 128KB Flash, 80-Pin LQFP Product overview: TMS320F28034PNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28034PNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-39322-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-39322-ND
Microcontrollers 296-39322-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - TMS320F28034PNT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
TMS320F28034PNT
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) TMS320F28034PNT
128KB 1.71V~1.995V Other series 10KB 60MHz FLASH 45 LQFP-80(12x12) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

128KB 1.71V~1.995V Other series 10KB 60MHz FLASH 45 LQFP-80(12x12) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
IC MCU 32BIT 128KB FLASH 80LQFP - 815-TMS320F28034PNT - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 128KB FLASH 80LQFP
815-TMS320F28034PNT
IC MCU 32BIT 128KB FLASH 80LQFP 815-TMS320F28034PNT
IC MCU 32BIT 128KB FLASH 80LQFP

IC MCU 32BIT 128KB FLASH 80LQFP

Supplier's Site
Embedded - Microcontrollers - TMS320F28034PNT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28034PNT
Embedded - Microcontrollers TMS320F28034PNT
IC MCU 32BIT 128KB FLASH 80LQFP

IC MCU 32BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28034PNT
32-bit Microcontrollers - MCU TMS320F28034PNT
32-bit Microcontrollers - MCU Piccolo Micro

32-bit Microcontrollers - MCU Piccolo Micro

Buy Now Datasheet
Microcontrollers - TMS320F28034PNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28034PNT
Microcontrollers TMS320F28034PNT
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

Buy Now
Microcontrollers - TMS320F28034PNT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28034PNT
Microcontrollers TMS320F28034PNT
IC MCU 32BIT 128KB FLASH 80LQFP

IC MCU 32BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28034PNT 083380-TMS320F28034PNT 685-TMS320F28034PNT 296-39322-ND TMS320F28034PNT 815-TMS320F28034PNT TMS320F28034PNT TMS320F28034PNT TMS320F28034PNT TMS320F28034PNT
Product Name TMS320F28034 Piccolo Microcontroller Embedded - Embedded - Microcontrollers - TMS320F28034PNT 32-bit 60MHz 128KB Embedded Microcontroller MCU Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) IC MCU 32BIT 128KB FLASH 80LQFP Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM Watchdog Timer; Low Voltage Detector
Bits Other; 12-Bit Other; A/D 16x12b Other; 12bit
RAM 20 KB 128 KB 20 KB 10 KB 10 KB 10 KB 10 KB 10 KB
Serial Interface I²C; SPI; UART CAN/I2C/SPI/UART CAN; SPI; SCI; UART; USART I²C; SPI; SCI; UART; USART; CAN, I2C, LIN, SCI, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1111F8RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details