Texas Instruments TMS320F28374S Single-Core Delfino Microcontroller TMS320F28374SPZPS

Description
Single-Core Delfino Microcontroller 100-HTQFP -40 to 125
Request a Quote Datasheet
Description
Single-Core Delfino Microcontroller 100-HTQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28374S Single-Core Delfino Microcontroller - TMS320F28374SPZPS - Texas Instruments
Dallas, TX, United States
TMS320F28374S Single-Core Delfino Microcontroller
TMS320F28374SPZPS
TMS320F28374S Single-Core Delfino Microcontroller TMS320F28374SPZPS
Single-Core Delfino Microcontroller 100-HTQFP -40 to 125

Single-Core Delfino Microcontroller 100-HTQFP -40 to 125

Buy Now Datasheet
Microcontrollers - 296-TMS320F28374SPZPS-ND - DigiKey
Thief River Falls, MN, United States
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 512KB (256K x 16) FLASH 100-HTQFP (14x14)

C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 512KB (256K x 16) FLASH 100-HTQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
Automotive 32-bit 200MHz 512KB Embedded Microcontroller MCU
685-TMS320F28374SPZPS
Automotive 32-bit 200MHz 512KB Embedded Microcontroller MCU 685-TMS320F28374SPZPS
32-bit MCU, 200MHz, 512KB Flash, 100-Pin, Automotive Product overview: TMS320F28374SPZPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 200MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 200MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28374SPZP S can be used for catalog matching and distributor lookup.

32-bit MCU, 200MHz, 512KB Flash, 100-Pin, Automotive Product overview: TMS320F28374SPZPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 200MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 200MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28374SPZPS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TMS320F28374SPZPS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28374SPZPS
Microcontrollers TMS320F28374SPZPS
IC MCU 32BIT 512KB FLSH 100HTQFP

IC MCU 32BIT 512KB FLSH 100HTQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28374SPZPS
32-bit Microcontrollers - MCU TMS320F28374SPZPS
32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 512 KB Flash, EMIF, 12b ADC 100-HTQFP -40 to 125

32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 512 KB Flash, EMIF, 12b ADC 100-HTQFP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28374SPZPS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28374SPZPS
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28374SPZPS
IC MCU 32BIT 512KB FLSH 100HTQFP

IC MCU 32BIT 512KB FLSH 100HTQFP

Supplier's Site
Embedded - Microcontrollers - TMS320F28374SPZPS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28374SPZPS
Embedded - Microcontrollers TMS320F28374SPZPS
IC MCU 32BIT 512KB FLSH 100HTQFP

IC MCU 32BIT 512KB FLSH 100HTQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F28374SPZPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28374SPZPS
Microcontrollers TMS320F28374SPZPS
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 512KB (256K x 16) FLASH 100-HTQFP (14x14)

C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 512KB (256K x 16) FLASH 100-HTQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28374SPZPS 296-TMS320F28374SPZPS-ND 685-TMS320F28374SPZPS TMS320F28374SPZPS TMS320F28374SPZPS TMS320F28374SPZPS TMS320F28374SPZPS TMS320F28374SPZPS
Product Name TMS320F28374S Single-Core Delfino Microcontroller Microcontrollers Automotive 32-bit 200MHz 512KB Embedded Microcontroller MCU Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Clock Speed 200 MHz 200 MHz 100 MHz 200 MHz 200 MHz 200 MHz
Features DMA; PWM
Bits Other; 12 Bits Other; A/D 14x12b; D/A 3x12b
Number 4
RAM 132 KB 66 KB 66 KB 66 KB 66 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CD3215C00ZBHR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers