Texas Instruments TMS320F28376S Single-Core Delfino Microcontroller TMS320F28376SZWTT

Description
Single-Core Delfino Microcontroller 337-NFBGA -40 to 105
Request a Quote Datasheet
Description
Single-Core Delfino Microcontroller 337-NFBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28376S Single-Core Delfino Microcontroller - TMS320F28376SZWTT - Texas Instruments
Dallas, TX, United States
TMS320F28376S Single-Core Delfino Microcontroller
TMS320F28376SZWTT
TMS320F28376S Single-Core Delfino Microcontroller TMS320F28376SZWTT
Single-Core Delfino Microcontroller 337-NFBGA -40 to 105

Single-Core Delfino Microcontroller 337-NFBGA -40 to 105

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1197578-TMS320F28376SZWTT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1197578-TMS320F28376SZWTT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1197578-TMS320F28376SZWTT
Win Source Part Number: 1197578-TMS320F28376 SZWTT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: C2000™ C28x Delfino™, Functional Safety (FuSa) Core Processor: C28x Speed: 200MHz Package: Tape & Reel (TR) Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 169 Program Memory Size: 512KB (256K x 16) Program Memory Type: FLASH RAM Size: 66K x 16 Data Converters: A/D 24x12b, 12x16b; D/A 3x12b Oscillator Type: Internal Package / Case: 337-LFBGA Supplier Device Package: 337-NFBGA (16x16) Temperature Range - Operating: -40°C ~ 105°C (TJ) Supply Voltage - Operating: 1.14V ~ 3.47V ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: TMS320

Win Source Part Number: 1197578-TMS320F28376SZWTT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: C2000™ C28x Delfino™, Functional Safety (FuSa)
Core Processor: C28x
Speed: 200MHz
Package: Tape & Reel (TR)
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 169
Program Memory Size: 512KB (256K x 16)
Program Memory Type: FLASH
RAM Size: 66K x 16
Data Converters: A/D 24x12b, 12x16b; D/A 3x12b
Oscillator Type: Internal
Package / Case: 337-LFBGA
Supplier Device Package: 337-NFBGA (16x16)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
Supply Voltage - Operating: 1.14V ~ 3.47V
ECCN: 3A991A2
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: TMS320

Buy Now Datasheet
32-bit 100MHz 512KB Embedded Microcontroller MCU - 685-TMS320F28376SZWTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 100MHz 512KB Embedded Microcontroller MCU
685-TMS320F28376SZWTT
32-bit 100MHz 512KB Embedded Microcontroller MCU 685-TMS320F28376SZWTT
32-bit MCU, 400 MIPS, 100MHz, 512KB Flash, 169 I/O, 337-pin Product overview: TMS320F28376SZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28376SZWT T can be used for catalog matching and distributor lookup.

32-bit MCU, 400 MIPS, 100MHz, 512KB Flash, 169 I/O, 337-pin Product overview: TMS320F28376SZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28376SZWTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TMS320F28376SZWTT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F28376SZWTT-ND
Microcontrollers TMS320F28376SZWTT-ND
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 512KB (256K x 16) FLASH 337-NFBGA (16x16)

C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 512KB (256K x 16) FLASH 337-NFBGA (16x16)

Buy Now Datasheet
Embedded - Microcontrollers - TMS320F28376SZWTT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28376SZWTT
Embedded - Microcontrollers TMS320F28376SZWTT
IC MCU 32BIT 512KB FLSH 337NFBGA

IC MCU 32BIT 512KB FLSH 337NFBGA

Supplier's Site Datasheet
Microcontrollers - TMS320F28376SZWTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28376SZWTT
Microcontrollers TMS320F28376SZWTT
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 512KB (256K x 16) FLASH 337-NFBGA (16x16)

C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 512KB (256K x 16) FLASH 337-NFBGA (16x16)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28376SZWTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28376SZWTT
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28376SZWTT
IC MCU 32BIT 512KB FLSH 337NFBGA

IC MCU 32BIT 512KB FLSH 337NFBGA

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28376SZWTT
32-bit Microcontrollers - MCU TMS320F28376SZWTT
32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 512 KB Flash, EMIF, 16b ADC 337-NFBGA -40 to 105

32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 512 KB Flash, EMIF, 16b ADC 337-NFBGA -40 to 105

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28376SZWTT 1197578-TMS320F28376SZWTT 685-TMS320F28376SZWTT TMS320F28376SZWTT-ND TMS320F28376SZWTT TMS320F28376SZWTT TMS320F28376SZWTT TMS320F28376SZWTT
Product Name TMS320F28376S Single-Core Delfino Microcontroller Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 100MHz 512KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Clock Speed 200 MHz 200 MHz 100 MHz 200 MHz 200 MHz 200 MHz
Features DMA; PWM
Bits 16 Bit; Other; 12 Bits 16 Bit; Other; A/D 24x12b, 12x16b; D/A 3x12b
Number 4
RAM 132 KB 512 KB 66 KB 66 KB 66 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers