VAST STOCK CO., LIMITED Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| 16-bit Microcontrollers - MCU 16 BIT FL 128 KBYTE | |
| 16-bit Microcontrollers - MCU 16 BIT FL 128KBYTE | |
| 16-bit Microcontrollers - MCU 16 BIT FL 192KBYTE | |
| 16-bit Microcontrollers - MCU 16 BIT FL 256 KBYTE | |
| 16-bit Microcontrollers - MCU 16 BIT FL 256KBYTE | |
| 16-bit Microcontrollers - MCU 16 BIT FL 384KBYTE | |
| 16-bit Microcontrollers - MCU 16 BIT FL 576KBYTE | |
| 16-bit Microcontrollers - MCU 16 BIT FL 64 KBYTE | |
| 16-bit Microcontrollers - MCU 16 BIT FL 64KBYTE | |
| 16-bit Microcontrollers - MCU 16 BIT FL 768KBYTE | |
| 16-bit Microcontrollers - MCU 16-BIT MCU | |
| 16-bit Microcontrollers - MCU 16-BIT MICROCONTROLL | |
| 16-bit Microcontrollers - MCU 16-bit Ultra-Low-Power Microcontroller for Electronic Flow Meters 64-LQFP -40 to 85 | |
| 16-bit Microcontrollers - MCU 16B FROM512KBRAM24KB | |
| 16-bit Microcontrollers - MCU 16BIT SNGL CHIP 5V 40MHz Flash | |
| 16-bit Microcontrollers - MCU FROM512KBRAM24KBTQFP 100 | |
| 16-bit Microcontrollers - MCU MCU 3/5V 32K Pb-free 64-LQFP | |
| 16-bit Microcontrollers - MCU MCU 3/5V 32K Pb-free 64-QFP | |
| 16-bit Microcontrollers - MCU MCU 3/5V 56K Pb-Free 64-LQFP | |
| 16-bit Microcontrollers - MCU MCU 3/5V 56K Pb-free 64-QFP | |
| 16-bit Microcontrollers - MCU MCU 3/5V 8K Pb-free 48-LQFP | |
| 16-bit Microcontrollers - MCU | |
| 32-bit Microcontrollers - MCU 1MB SRAM, 1.3MB FLASH, C | |
| 32-bit Microcontrollers - MCU 1MB SRAM, 1.3MB FLASH | |
| 32-bit Microcontrollers - MCU 2M Flash, 1.5MB SRAM, 2x | |
| 32-bit Microcontrollers - MCU 32 Bit MCU Rev C Camera,SD Card,USB | |
| 32-bit Microcontrollers - MCU 32 Bit MCU Rev C CAN,Camera,SD Card | |
| 32-bit Microcontrollers - MCU 32 Bit MCU Rev C CAN,USB High Speed | |
| 32-bit Microcontrollers - MCU 32 Bit MCU Rev C ETH,Camera,SD Card | |
| 32-bit Microcontrollers - MCU 32 Bit MCU Rev C ETH,CAN,Camera,SD | |
| 32-bit Microcontrollers - MCU 32 Bit MCU Rev C ETH,CAN,USB H-Speed | |
| 32-bit Microcontrollers - MCU 32 Bit MCU Rev C ETH,USB High Speed | |
| 32-bit Microcontrollers - MCU 32 Bit MCU Rev C USB H-Speed Gen IO | |
| 32-bit Microcontrollers - MCU 768KB SRAM, 1.3MB FLASH | |
| 32-bit Microcontrollers - MCU MCU 3V 0K,Pb-Free 114-LQFP | |
| 32-bit Microcontrollers - MCU MCU 3V 256K Pb-Free 144-QFP | |
| 32-bit Microcontrollers - MCU MCU 3V 256K Pb-Free 176-QFP | |
| 32-bit Microcontrollers - MCU MCU 3V 4K Pb-Free 208-LQFP | |
| 32-bit Microcontrollers - MCU MCU 5V 256K I-temp Pb-Free FP-144F | |
| 32-bit Microcontrollers - MCU MCU 5V 256K Pb-free 100-QFP | |
| 32-bit Microcontrollers - MCU MCU 5V 256K Pb-Free 144-QFP | |
| 32-bit Microcontrollers - MCU MCU 5V 256K Pb-free 80-QFP | |
| 32-bit Microcontrollers - MCU MPU 3V 0K Pb-free 208 FP | |
| 32-bit Microcontrollers - MCU MPU 3V 16K Pb-Free 240-BGA | |
| 32-bit Microcontrollers - MCU PiccoloB - 16 RAM 64 Flash | |
| 32-bit Microcontrollers - MCU QFN-44 pin (442/tray) | |
| 8-bit Microcontrollers - MCU 19 Cap Touch input through shared GPI, TSSOP-24 (6.4mm x 7.8mm), T&R | |
| 8-bit Microcontrollers - MCU 19 Cap Touch input through shared GPI, TSSOP-24 (6.4mm x 7.8mm) | |
| 8-bit Microcontrollers - MCU 8-BIT MCU | |
| 8-bit Microcontrollers - MCU 8-BIT MICROCONTROLLER | |
| 8-bit Microcontrollers - MCU FROM128KB,RAM12KB,US BHOST | |
| 8-bit Microcontrollers - MCU FROM128KB,RAM4KB,QFP 64 | |
| 8-bit Microcontrollers - MCU FROM128KB,RAM4KB,TQF P80LC | |
| 8-bit Microcontrollers - MCU FROM16KB,RAM2KB,USBH OST | |
| 8-bit Microcontrollers - MCU FROM16KBRAM2KBUSBHOS T | |
| 8-bit Microcontrollers - MCU FROM192KBRAM16KBUSBH OST | |
| 8-bit Microcontrollers - MCU FROM192KBRAM20KBUSBH OST | |
| 8-bit Microcontrollers - MCU FROM192KBRAM24KBUSBH OST | |
| 8-bit Microcontrollers - MCU FROM256KB,RAM10KB,QF P100 | |
| 8-bit Microcontrollers - MCU FROM256KBRAM8KBQFP10 0 | |
| 8-bit Microcontrollers - MCU FROM256KBRAM8KBTQFP1 00 | |
| 8-bit Microcontrollers - MCU FROM32KB,RAM1KB,QFP4 8 | |
| 8-bit Microcontrollers - MCU FROM32KB,RAM1KB,SQFP 48 | |
| 8-bit Microcontrollers - MCU FROM32KB,RAM2KB,QFP4 8,USB | |
| 8-bit Microcontrollers - MCU FROM4KBRAM128BSOP16P WM | |
| 8-bit Microcontrollers - MCU FROM64KB,RAM2KB,QFP8 016AD | |
| 8-bit Microcontrollers - MCU FROM64KB,RAM3KB,QFP4 8,USB | |
| 8-bit Microcontrollers - MCU FROM64KBRAM2KBQFP100 | |
| 8-bit Microcontrollers - MCU FROM8KB,RAM256B,SSOP 24 | |
| 8-bit Microcontrollers - MCU FROM8KB,RAM256B,SSOP 24TLM | |
| 8-bit Microcontrollers - MCU FROM96KBRAM4KBQFP64 | |
| 8-bit Microcontrollers - MCU | |
| ARM Microcontrollers - MCU 32B ARM Cortex MCU | |
| ARM Microcontrollers - MCU Arm CM4F, 1M Flash, 128K RAM, max core frequency 112MHz, eDMA, ISELED, FlexIO, 100LQFP, Ta -40 to 105C | |
| ARM Microcontrollers - MCU Arm CM4F, 1M Flash, 128K RAM, max core frequency 112MHz, eDMA, ISELED, FlexIO, CAN FD, CSEc security module, 100LQFP, Ta -40 to 105C | |
| ARM Microcontrollers - MCU Arm CM4F, 512K Flash, 64K RAM, max core frequency 112MHz, eDMA, ISELED, FlexIO, 64LQFP, Ta -40 to 105C | |
| ARM Microcontrollers - MCU Arm CM4F, 512K Flash, 64K RAM, max core frequency 112MHz, eDMA, ISELED, FlexIO, CAN FD, CSEc security module, 100LQFP, Ta -40 to 105C | |
| ARM Microcontrollers - MCU Arm CM4F, 512K Flash, 64K RAM, max core frequency 112MHz, eDMA, ISELED, FlexIO, CAN FD, CSEc security module, 64LQFP, Ta -40 to 105C | |
| ARM Microcontrollers - MCU ARM Cortex-M3 128K | |
| ARM Microcontrollers - MCU ARM Cortex-M3 64K | |
| ARM Microcontrollers - MCU ARM CORTEX-M3 INDUSTRIAL TEMP | |
| ARM Microcontrollers - MCU ARM CORTEX-M3(IND) MICROCONTROLLER | |
| ARM Microcontrollers - MCU Cortex M4F, 1MB, 100MAPB | |
| ARM Microcontrollers - MCU Cortex M4F, 2MB,100 MAPB | |
| ARM Microcontrollers - MCU Cortex M4F, 2MB,176 LQFP | |
| ARM Microcontrollers - MCU G80 SOC .net MICRO FRAMEWORK | |
| ARM Microcontrollers - MCU IC ARM CORTEX MCU 16K | |
| ARM Microcontrollers - MCU IC ARM CORTEX MCU 32K | |
| ARM Microcontrollers - MCU IC ARM CORTEX MCU | |
| ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 128K, Ind Temp | |
| ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 16K, Ext Temp | |
| ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 256K, Ind Temp | |
| ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 32K, Ext Temp | |
| ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 64K Ind Temp | |
| ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 64K, Ind Temp | |
| ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 96K Ind Temp | |
| ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 96K, Ind Temp | |
| ARM Microcontrollers - MCU K3S 176VFBGA 9x9 | |
| ARM Microcontrollers - MCU LM3S1601 | |
| ARM Microcontrollers - MCU LM3S1608 | |
| ARM Microcontrollers - MCU LM3S1911 | |
| ARM Microcontrollers - MCU LM3S1918 | |
| ARM Microcontrollers - MCU LM3S2601 | |
| ARM Microcontrollers - MCU LM3S2608 | |
| ARM Microcontrollers - MCU LM3S2911 | |
| ARM Microcontrollers - MCU LM3S2918 | |
| ARM Microcontrollers - MCU S32K144 32-bit MCU, ARM Cortex-M4F, 512kB Flash, 112MHz, CAN-FD, FlexIO, 105 C, LQFP 100 | |
| ARM Microcontrollers - MCU S32K144 32-bit MCU, ARM Cortex-M4F, 512kB Flash, 112MHz, CAN-FD, FlexIO, 105 C, LQFP 64 | |
| ARM Microcontrollers - MCU S32K144 32-bit MCU, ARM Cortex-M4F, 512kB Flash, 64MHz, Security, 125 C, LQFP 64 | |
| ARM Microcontrollers - MCU S32K144 32-bit MCU, ARM | |
| ARM Microcontrollers - MCU S32K144 48 LQFP | |
| ARM Microcontrollers - MCU S32K144, 100 MAPBGA | |
| ARM Microcontrollers - MCU S32K146 100 LQFP | |
| ARM Microcontrollers - MCU S32K146 100 MAPBGA | |
| ARM Microcontrollers - MCU S32K146 144 LQFP | |
| ARM Microcontrollers - MCU S32K146 32-bit MCU, ARM | |
| ARM Microcontrollers - MCU S32K146 64 LQFP | |
| ARM Microcontrollers - MCU S32K146, M4F, Flash 1M | |
| ARM Microcontrollers - MCU S32K148 100 MAPBGA | |
| ARM Microcontrollers - MCU S32K148 144 LQFP | |
| ARM Microcontrollers - MCU S32K148 176 LQFP | |
| ARM Microcontrollers - MCU S32K148 32-bit MCU, ARM | |
| ARM Microcontrollers - MCU STELLARIS ARM | |
| ARM Microcontrollers - MCU Stellaris Cortex M-3 10/100 MAC PHY | |
| ARM Microcontrollers - MCU Stellaris Cortex M-3 CAN 10-Bit ADC | |
| ARM Microcontrollers - MCU Stellaris Cortex-M3 Fury 32-Bit ARM | |
| ARM Microcontrollers - MCU Stellaris LM3S Microcontroller 64-LQFP -40 to 85 | |
| ARM Microcontrollers - MCU STELLARIS MCU 317 25 | |
| ARM Microcontrollers - MCU Stellaris MCU | |
| ARM Microcontrollers - MCU Stellaris Micro controller | |
| ARM Microcontrollers - MCU STELLARIS S618 | |
| RF Microcontrollers - MCU Wireless Microcontroller |
| << Prev | Next >> |