Texas Instruments TMS470R1B1M 16/32-Bit RISC Flash Microcontroller TMS470R1B1MPGEAR

Description
16/32-Bit RISC Flash Microcontroller 144-LQFP
Request a Quote
Description
16/32-Bit RISC Flash Microcontroller 144-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS470R1B1M is a 16/32-bit RISC flash microcontroller based on the ARM7TDMI™ core, operating at a 60-MHz system clock with 1 M-byte of program flash and 64 K-byte of static RAM. It is packaged in a 144-pin plastic low-profile quad flatpack (LQFP, PGE suffix) and features a wide range of peripherals including two CAN 2.0B controllers, five I2C modules, three SCI interfaces, two SPI interfaces, a 12-channel 10-bit ADC, a high-end timer (HET), and a DMA controller with 16 channels. The device supports industrial temperature operation, low-power modes (STANDBY and HALT), and includes JTAG test-access port compatibility with IEEE 1149.1. Memory security and watchdog timers enhance system integrity.

Datasheet Summary
Powered by GS/AI

The TMS470R1B1M is a 16/32-bit RISC flash microcontroller based on the ARM7TDMI™ core, operating at a 60-MHz system clock with 1 M-byte of program flash and 64 K-byte of static RAM. It is packaged in a 144-pin plastic low-profile quad flatpack (LQFP, PGE suffix) and features a wide range of peripherals including two CAN 2.0B controllers, five I2C modules, three SCI interfaces, two SPI interfaces, a 12-channel 10-bit ADC, a high-end timer (HET), and a DMA controller with 16 channels. The device supports industrial temperature operation, low-power modes (STANDBY and HALT), and includes JTAG test-access port compatibility with IEEE 1149.1. Memory security and watchdog timers enhance system integrity.

Suppliers

Company
Product
Description
Supplier Links
TMS470R1B1M 16/32-Bit RISC Flash Microcontroller - TMS470R1B1MPGEAR - Texas Instruments
Dallas, TX, United States
TMS470R1B1M 16/32-Bit RISC Flash Microcontroller
TMS470R1B1MPGEAR
TMS470R1B1M 16/32-Bit RISC Flash Microcontroller TMS470R1B1MPGEAR
16/32-Bit RISC Flash Microcontroller 144-LQFP

16/32-Bit RISC Flash Microcontroller 144-LQFP

Buy Now Datasheet
Microcontrollers - TMS470R1B1MPGEAR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS470R1B1MPGEAR-ND
Microcontrollers TMS470R1B1MPGEAR-ND
ARM7® TMS470 Microcontroller IC 16/32-Bit 60MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM7® TMS470 Microcontroller IC 16/32-Bit 60MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Singapore, Singapore
32-bit 60MHz 1MB 64KB Embedded Microcontroller MCU
685-TMS470R1B1MPGEAR
32-bit 60MHz 1MB 64KB Embedded Microcontroller MCU 685-TMS470R1B1MPGEAR
16/32-Bit ARM MCU, 60MHz, 1MB Flash, 64KB RAM, 93 I/O, LQFP Product overview: TMS470R1B1MPGEAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 1MB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 1MB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS470R1B1MPGEAR can be used for catalog matching and distributor lookup.

16/32-Bit ARM MCU, 60MHz, 1MB Flash, 64KB RAM, 93 I/O, LQFP Product overview: TMS470R1B1MPGEAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 1MB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 1MB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS470R1B1MPGEAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS470R1B1MPGEAR - 797645-TMS470R1B1MPGEAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS470R1B1MPGEAR
797645-TMS470R1B1MPGEAR
Embedded - Embedded - Microcontrollers - TMS470R1B1MPGEAR 797645-TMS470R1B1MPGEAR
Manufacturer: Texas Instruments Win Source Part Number: 797645-TMS470R1B1MPG EAR Series: TMS470 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM7 Speed: 60MHz Package: 144-LQFP Core Size: 16/32-Bit Connectivity: CAN, I2C, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 93 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 12x10b Oscillator Type: External Supply Voltage: 1.71 V ~ 2.05 V Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): TMS470R1B1MPGEA; XC2080H200F100LABKXU MA1; XC208096F66LACKXUMA1 ; TMS470R1B1MPGEAR; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797645-TMS470R1B1MPGEAR
Series: TMS470
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM7
Speed: 60MHz
Package: 144-LQFP
Core Size: 16/32-Bit
Connectivity: CAN, I2C, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 93
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 12x10b
Oscillator Type: External
Supply Voltage: 1.71 V ~ 2.05 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): TMS470R1B1MPGEA; XC2080H200F100LABKXUMA1; XC208096F66LACKXUMA1; TMS470R1B1MPGEAR;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TMS470R1B1MPGEAR
ARM Microcontrollers - MCU TMS470R1B1MPGEAR
ARM Microcontrollers - MCU 16/32B RISC Flash MCU

ARM Microcontrollers - MCU 16/32B RISC Flash MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS470R1B1MPGEAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS470R1B1MPGEAR
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS470R1B1MPGEAR
IC MCU 16/32BIT 1MB FLSH 144LQFP

IC MCU 16/32BIT 1MB FLSH 144LQFP

Supplier's Site
Microcontrollers - TMS470R1B1MPGEAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS470R1B1MPGEAR
Microcontrollers TMS470R1B1MPGEAR
ARM7® TMS470 Microcontroller IC 16/32-Bit 60MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM7® TMS470 Microcontroller IC 16/32-Bit 60MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - TMS470R1B1MPGEAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS470R1B1MPGEAR
Microcontrollers TMS470R1B1MPGEAR
IC MCU 16/32BIT 1MB FLSH 144LQFP

IC MCU 16/32BIT 1MB FLSH 144LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - TMS470R1B1MPGEAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS470R1B1MPGEAR
Embedded - Microcontrollers TMS470R1B1MPGEAR
IC MCU 16/32BIT 1MB FLSH 144LQFP

IC MCU 16/32BIT 1MB FLSH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS470R1B1MPGEAR TMS470R1B1MPGEAR-ND 685-TMS470R1B1MPGEAR 797645-TMS470R1B1MPGEAR TMS470R1B1MPGEAR TMS470R1B1MPGEAR TMS470R1B1MPGEAR TMS470R1B1MPGEAR TMS470R1B1MPGEAR
Product Name TMS470R1B1M 16/32-Bit RISC Flash Microcontroller Microcontrollers 32-bit 60MHz 1MB 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS470R1B1MPGEAR ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
ROM Type Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Bits Other; A/D 12x10b
RAM 64 KB 64 KB 1000 KB 64 KB 64 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers