Piccolo Microcontroller 100-HTQFP -40 to 125
32-bit MCU 90MHz, 256KB Flash, 50KB RAM, 54 GPIO, HTQFP Product overview: TMS320F28067PZPQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 256KB, 50KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 256KB, 50KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28067PZPQ
Manufacturer: Texas Instruments
Win Source Part Number: 797508-TMS320F28067P
Series: Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 90MHz
Package: 80-TQFP Exposed Pad
Core Size: 32-Bit
Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 50K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28067
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-HTQFP (14x14)
Alternative Parts (Cross-Reference): TMS320F28069PZPS; TMS320F28068PZPQ; TMS320F28069PZPQ; TMS320F28067PZPQ; LPC1768FBD100; STM32L072VBT6; STM32F412VET6TR; XMC4500F100F768AAXQM
Introduction Date: July 11, 2012
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 90
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)
IC MCU 32BIT 256KB FLSH 100HTQFP
32-bit Microcontrollers - MCU Piccolo Microcntlr
IC MCU 32BIT 256KB FLSH 100HTQFP
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28067PZPQ | 685-TMS320F28067PZPQ | 797508-TMS320F28067PZPQ | TMS320F28067PZPQ-ND | TMS320F28067PZPQ | TMS320F28067PZPQ | TMS320F28067PZPQ | TMS320F28067PZPQ |
| Product Name | TMS320F28067 Piccolo Microcontroller | 32-bit 90MHz 256KB 50KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMS320F28067PZPQ | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 90 MHz | 90 MHz | 90 MHz | 90 MHz | 90 MHz | |||
| Features | PWM | |||||||
| Bits | Other; 12-bit | Other; A/D 16x12b | ||||||
| RAM | 100 KB | 50 KB | 256 KB | 50 KB | 50 KB | 50 KB | ||
| Serial Interface | I²C; SPI; UART; USB | I2C, SPI, UART, USART, SCI, CAN | CAN; SPI; SCI; UART; USART |