Texas Instruments TMS320F28030 Piccolo Microcontroller TMS320F28030PAGQ

Description
Piccolo Microcontroller 64-TQFP -40 to 125
Request a Quote Datasheet
Description
Piccolo Microcontroller 64-TQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28030 Piccolo Microcontroller - TMS320F28030PAGQ - Texas Instruments
Dallas, TX, United States
TMS320F28030 Piccolo Microcontroller
TMS320F28030PAGQ
TMS320F28030 Piccolo Microcontroller TMS320F28030PAGQ
Piccolo Microcontroller 64-TQFP -40 to 125

Piccolo Microcontroller 64-TQFP -40 to 125

Buy Now Datasheet
Singapore, Singapore
32-bit 60MHz 32KB Embedded Microcontroller MCU
685-TMS320F28030PAGQ
32-bit 60MHz 32KB Embedded Microcontroller MCU 685-TMS320F28030PAGQ
32-bit C28x RISC MCU, 60MHz, 32KB Flash, 64-Pin TQFP Product overview: TMS320F28030PAGQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28030PAGQ can be used for catalog matching and distributor lookup.

32-bit C28x RISC MCU, 60MHz, 32KB Flash, 64-Pin TQFP Product overview: TMS320F28030PAGQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28030PAGQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28030PAGQ - 1271251-TMS320F28030PAGQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28030PAGQ
1271251-TMS320F28030PAGQ
Embedded - Embedded - Microcontrollers - TMS320F28030PAGQ 1271251-TMS320F28030PAGQ
Manufacturer: Texas Instruments Win Source Part Number: 1271251-TMS320F28030 PAGQ Series: Automotive, AEC-Q100, C2000 C28x Piccolo Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x Speed: 60MHz Package: 64-TQFP Core Size: 32-Bit Connectivity: CAN, I2C, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH RAM Size: 6K x 16 Data Converters: A/D 14x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.995 V Family Name: TMS320F28030 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): SPC582B54E1DG00X; SPC582B50E1DG00X; SPC582B60E1CD00X; Introduction Date: October 01, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271251-TMS320F28030PAGQ
Series: Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 60MHz
Package: 64-TQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
RAM Size: 6K x 16
Data Converters: A/D 14x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28030
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): SPC582B54E1DG00X; SPC582B50E1DG00X; SPC582B60E1CD00X;
Introduction Date: October 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-43549-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43549-ND
Microcontrollers 296-43549-ND
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - TMS320F28030PAGQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28030PAGQ
Microcontrollers TMS320F28030PAGQ
IC MCU 32BIT 32KB FLASH 64TQFP

IC MCU 32BIT 32KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28030PAGQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28030PAGQ
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28030PAGQ
IC MCU 32BIT 32KB FLASH 64TQFP

IC MCU 32BIT 32KB FLASH 64TQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28030PAGQ
32-bit Microcontrollers - MCU TMS320F28030PAGQ
32-bit Microcontrollers - MCU Piccolo Micro

32-bit Microcontrollers - MCU Piccolo Micro

Buy Now Datasheet
Microcontrollers - TMS320F28030PAGQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28030PAGQ
Microcontrollers TMS320F28030PAGQ
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28030PAGQ 685-TMS320F28030PAGQ 1271251-TMS320F28030PAGQ 296-43549-ND TMS320F28030PAGQ TMS320F28030PAGQ TMS320F28030PAGQ TMS320F28030PAGQ
Product Name TMS320F28030 Piccolo Microcontroller 32-bit 60MHz 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F28030PAGQ Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 12-Bit Other; A/D 14x12b
RAM 12 KB 12 KB 32 KB 6 KB 6 KB 6 KB 6 KB
Serial Interface I²C; SPI; UART CAN/I2C/SPI/UART CAN; SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers