78K/0 78K0/Kx2-L Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) FLASH
IC MCU 8BIT 32KB FLASH 30SSOP Product overview: UPD78F0578MC-CAB-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0578MC-CAB
IC MCU 8BIT 32KB FLASH 30SSOP
78K/0 78K0/Kx2-L Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) FLASH
IC MCU 8BIT 32KB FLASH 30SSOP
IC MCU 8BIT 32KB FLASH 30SSOP
8-bit Microcontrollers - MCU 8BIT MICROCONTROLLER, 78KO/KX2
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 972-1035-ND | 685-UPD78F0578MC-CAB-AX | UPD78F0578MC-CAB-AX | UPD78F0578MC-CAB-AX | UPD78F0578MC-CAB-AX | UPD78F0578MC-CAB-AX | UPD78F0578MC-CAB-AX |
| Product Name | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | |||
| Bits | Other; A/D 7x10b | ||||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 32 KB |