Manufacturer: Renesas Electronics America
Win Source Part Number: 902179-UPD70F3523GJA
Series: V850E2/Dx4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: V850E2M series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Core Processor: V850E2M
Speed: 80MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, CSI, I²C, LINbus, UART/USART
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 105
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
Data Converters: A/D 16x10b, 16x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: UPD70F3523
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Microcontroller, 32-Bit, FLASH, V850 CPU, 80MHz, CMOS
IC MCU 32BIT 512KB FLSH 144LFQFP Product overview: UPD70F3523GJA-GAE-G from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3523GJA-GA
IC MCU 32BIT 512KB FLSH 144LFQFP
32-bit Microcontrollers - MCU MCU 32bit High-End Flash V850E2/DJ4
IC MCU 32BIT 512KB FLSH 144LFQFP
IC MCU 32BIT 512KB FLSH 144LFQFP
V850E2M Automotive, AEC-Q100, V850E2/Dx4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 902179-UPD70F3523GJA-GAE-G | UPD70F3523GJA-GAE-G | 685-UPD70F3523GJA-GAE-G | UPD70F3523GJA-GAE-G | UPD70F3523GJA-GAE-G | UPD70F3523GJA-GAE-G | UPD70F3523GJA-GAE-G | UPD70F3523GJA-GAE-G |
| Product Name | Embedded - Embedded - Microcontrollers - UPD70F3523GJA-GAE-G | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||||
| RAM | 512 KB | 48 KB | 48 KB | 48 KB | 48 KB | |||
| ROM | 32 KB | |||||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |