Manufacturer: Texas Instruments
Win Source Part Number: 797667-TMS5703134DZW
Series: Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: ARM Cortex-R4F
Speed: 180MHz
Package: 337-LFBGA
Core Size: 16/32-Bit
Connectivity: CAN, EBI/EMI, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 120
Program Memory Size: 3MB (3M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 256K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Supply Voltage: 1.14 V ~ 3.6 V
Family Name: TMS5703134
Categories: Integrated Circuits (ICs)
Manufacturer Package: 337-NFBGA (16x16)
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 90
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)
32-Bit RISC Flash MCU, Arm Cortex-R4F, 16/32-Bit, 80MHz, 337-Pin Product overview: TMS5703134DZWTQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5703134DZWTQQ
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)
IC MCU 16/32B 3MB FLASH 337NFBGA
IC MCU 16/32B 3MB FLASH 337NFBGA
ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Arm Cortex-R4F 337-NFBGA -40 to 125
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 797667-TMS5703134DZWTQQ1 | TMS5703134DZWTQQ1-ND | 685-TMS5703134DZWTQQ1 | TMS5703134DZWTQQ1 | TMS5703134DZWTQQ1 | TMS5703134DZWTQQ1 | TMS5703134DZWTQQ1 |
| Product Name | Embedded - Embedded - Microcontrollers - TMS5703134DZWTQQ1 | Microcontrollers | 32-bit 80MHz Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 180 MHz | 180 MHz | 80 MHz | 180 MHz | 180 MHz | ||
| RAM | 3000 KB | 256 KB | 256 KB | 256 KB | |||
| ROM | 64 KB | 3000 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |