The TMS320F28068MPZT is a 32-bit real-time microcontroller from the TMS320F2806x family, designed for industrial motor control, digital power, and renewable energy applications. It features a 90 MHz TMS320C28x CPU with a single-precision floating-point unit and a programmable control law accelerator. The device includes up to 256 KB of flash memory, 100 KB of RAM, a 12-bit ADC with 16 channels and up to 3.46 MSPS, 8 enhanced PWM modules with 16 total PWM channels, and USB 2.0 full-speed device/host mode. It operates on a single 3.3-V supply with no power sequencing required and includes an integrated temperature sensor. The part is packaged in a 100-pin LQFP (PZ) package measuring 14.0 mm × 14.0 mm and is qualified for operation from -40°C to 105°C.
Piccolo Microcontroller with InstaSPIN-MOTION 100-LQFP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 797513-TMS320F28068M
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: C28x
Speed: 90MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 50K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28068
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): STM32F100VCT6B; STM32F100VDT7BTR ; STM32F100VCT6DTR ; STM32F100VDT6;
Introduction Date: September 07, 2012
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 90
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)
32-bit MCU 90MHz, 128KB Flash, LQFP, 54 I/O, C2000 Product overview: TMS320F28068MPZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28068MPZT
32-bit Microcontrollers - MCU Piccolo MCU
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT 256KB FLASH 100LQFP
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28068MPZT | 797513-TMS320F28068MPZT | TMS320F28068MPZT-ND | 685-TMS320F28068MPZT | TMS320F28068MPZT | TMS320F28068MPZT | TMS320F28068MPZT | TMS320F28068MPZT |
| Product Name | TMS320F28068M Piccolo Microcontroller with InstaSPIN-MOTION | Embedded - Embedded - Microcontrollers - TMS320F28068MPZT | Microcontrollers | 32-bit 90MHz 128KB Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 90 MHz | 90 MHz | 90 MHz | 90 MHz | 90 MHz | |||
| Features | PWM | |||||||
| Bits | Other; 12-bit | Other; A/D 16x12b | ||||||
| RAM | 96 KB | 256 KB | 50 KB | 50 KB | 50 KB | 50 KB | ||
| Serial Interface | I²C; SPI; UART; USB | CAN; SPI; SCI; UART; USART | I2C, SPI, UART, USART, SCI, CAN |