32-bit MCU, 60MHz, 64KB Flash, 20 I/O, 38-TSSOP, Automotive Product overview: TMS320F28027DASR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 60MHz, 64KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 60MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28027DASR
Manufacturer: Texas Instruments
Win Source Part Number: 800742-TMS320F28027D
Packaging: Reel
Mounting Style: SMD
Core Processor: C28x
Speed: 60MHz
Core Size: 32-Bit
Connectivity: I2C, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 20
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 6K x 16
Data Converters: A/D 7x12b
Oscillator Type: Internal
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 38-TSSOP (0.240", 6.10mm Width)
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 1.995V
IC MCU 32BIT 64KB FLASH 38TSSOP
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 38-TSSOP
IC MCU 32BIT 64KB FLASH 38TSSOP
IC MCU 32BIT 64KB FLASH 38TSSOP
32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 60 MHz, 64 KB Flash 38-TSSOP -40 to 125
IC MCU 32BIT 64KB FLASH 38TSSOP
IC MCU 32BIT 64KB FLASH 38TSSOP
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 38-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMS320F28027DASR | 800742-TMS320F28027DASR | 296-TMS320F28027DASRCT-ND | TMS320F28027DASR | TMS320F28027DASR | TMS320F28027DASR | TMS320F28027DASR | TMS320F28027DASR |
| Product Name | Automotive 32-bit 60MHz 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMS320F28027DASR | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 30 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | ||
| Supply Voltage | 1.71 to ? volts | 1.71 to 2 volts | 1.71 to 2 volts | 1.71 to 2 volts | 2 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| RAM | 64 KB | 6 KB | 6 KB | 6 KB | 6 KB |