C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)
32-bit MCU, 200MHz, 1MB Flash, 208KB RAM, 169 I/O, 12b ADC, 337-NFBGA Product overview: TMS320F28375DZWTS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 1MB, 208KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 200MHz, 1MB, 208KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28375DZWT
IC MCU 32BIT 1MB FLASH 337NFBGA
32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 800 MIPS, 2xCPU, 2xCLA, FPU, TMU, 1024 KB Flash, EMIF, 12b ADC 337-NFBGA -40 to 125
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)
IC MCU 32BIT 1MB FLASH 337NFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28375DZWTS-ND | 685-TMS320F28375DZWTS | TMS320F28375DZWTS | TMS320F28375DZWTS | TMS320F28375DZWTS | TMS320F28375DZWTS |
| Product Name | Microcontrollers | 32-bit 200MHz 1MB 208KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | |
| Clock Speed | 200 MHz | 100 MHz | 200 MHz | 200 MHz | ||
| Bits | Other; A/D 24x12b; D/A 3x12b | |||||
| RAM | 102 KB | 102 KB | 102 KB | |||
| ROM | 1000 KB |