Single-Core Delfino Microcontroller 176-HLQFP -40 to 125
32-bit MCU, 400 MIPS, 512KB Flash, 176-HLQFP, Automotive Product overview: TMS320F28376SPTPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28376SPTP
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)
Manufacturer: Texas Instruments
Win Source Part Number: 797579-TMS320F28376S
Series: C2000 C28x Delfino
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TJ)
Core Processor: C28x
Speed: 200MHz
Package: 176-LQFP Exposed Pad
Core Size: 32-Bit Single-Core
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 97
Program Memory Size: 512KB (256K x 16)
Program Memory Type: FLASH
RAM Size: 66K x 16
Data Converters: A/D 20x12b, 20x16b, D/A 3x12b
Oscillator Type: Internal
Supply Voltage: 1.14 V ~ 3.47 V
Family Name: TMS320F28376
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-HLQFP (24x24)
Alternative Parts (Cross-Reference): TMS320F28374SPTPQ ; TMS320F28376SPTPQ ; SPC5746BK1MKU2; SPC5746CK1MKU2;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 40
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)
32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 512 KB Flash, EMIF, 16b ADC 176-HLQFP -40 to 125
IC MCU 32BIT 512KB FLSH 176HLQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28376SPTPS | 685-TMS320F28376SPTPS | TMS320F28376SPTPS-ND | 797579-TMS320F28376SPTPS | TMS320F28376SPTPS | TMS320F28376SPTPS | TMS320F28376SPTPS |
| Product Name | TMS320F28376S Single-Core Delfino Microcontroller | Automotive 32-bit 512KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - TMS320F28376SPTPS | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Clock Speed | 200 MHz | 100 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| Features | DMA; PWM | ||||||
| Bits | 16 Bit; Other; 12 Bits | 16 Bit; Other; A/D 20x12b, 20x16b; D/A 3x12b | |||||
| Number | 4 | ||||||
| RAM | 132 KB | 66 KB | 512 KB | 66 KB |