Manufacturer: Texas Instruments
Win Source Part Number: 844532-TMS5701227CZW
Series: Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: ARM® Cortex®-R4F series Microcontroller IC 32-Bit Dual-Core 180MHz 1.25MB (1.25M x 8) FLASH 337-NFBGA (16x16)
Core Processor: ARM® Cortex®-R4F
Speed: 180MHz
Package: Tray
Package: 337-LFBGA
Mounting: Surface Mount
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, EBI/EMI, Ethernet, FlexRay, I²C, LINbus, MibSPI, SPI, UCI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 101
Program Memory Size: 1.25MB (1.25M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Supply Voltage: 1.14V ~ 3.6V
Family Name: TMS5701227
Categories: Integrated Circuits (ICs)
Case / Package: 337-NFBGA (16x16)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -296-42893-ND, 296-42893, TMS5701227CZWTQQ1-ND
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 32-Bit Dual-Core 180MHz 1.25MB (1.25M x 8) FLASH 337-NFBGA (16x16)
32-Bit RISC Flash MCU, Cortex R4F, 180MHz, 101 I/O, 337-NFBGA Product overview: TMS5701227CZWTQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 180MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 180MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5701227CZWTQQ
ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Cortex R4F, Auto Q100, Flexray, EMAC 337-NFBGA -40 to 125
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 32-Bit Dual-Core 180MHz 1.25MB (1.25M x 8) FLASH 337-NFBGA (16x16)
IC MCU 32B 1.25MB FLASH 337NFBGA
IC MCU 32B 1.25MB FLASH 337NFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 844532-TMS5701227CZWTQQ1 | 296-42893-ND | 685-TMS5701227CZWTQQ1 | TMS5701227CZWTQQ1 | TMS5701227CZWTQQ1 | TMS5701227CZWTQQ1 | TMS5701227CZWTQQ1 | TMS5701227CZWTQQ1 |
| Product Name | Embedded - Embedded - Microcontrollers - TMS5701227CZWTQQ1 | Microcontrollers | 32-bit 180MHz Embedded Microcontroller MCU | ARM Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit | 32 Bit; 32-Bit Dual-Core | ||
| Clock Speed | 180 MHz | 180 MHz | 80 MHz | 180 MHz | 180 MHz | |||
| RAM | 1250 KB | 192 KB | 192 KB | 192 KB | ||||
| ROM | 64 KB | 1250 KB | ||||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |