Texas Instruments TMS320F28027F Piccolo Microcontroller with InstaSPIN-FOC TMS320F28027FPTT

Description
Piccolo Microcontroller with InstaSPIN-FOC 48-LQFP -40 to 105
Request a Quote Datasheet
Description
Piccolo Microcontroller with InstaSPIN-FOC 48-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F28027F Piccolo Microcontroller with InstaSPIN-FOC
TMS320F28027FPTT
TMS320F28027F Piccolo Microcontroller with InstaSPIN-FOC TMS320F28027FPTT
Piccolo Microcontroller with InstaSPIN-FOC 48-LQFP -40 to 105

Piccolo Microcontroller with InstaSPIN-FOC 48-LQFP -40 to 105

Buy Now Datasheet
32-bit 60MHz 64KB Embedded Microcontroller MCU - 685-TMS320F28027FPTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 60MHz 64KB Embedded Microcontroller MCU
685-TMS320F28027FPTT
32-bit 60MHz 64KB Embedded Microcontroller MCU 685-TMS320F28027FPTT
32-bit MCU, 60MHz, 64KB Flash, LQFP, 22 I/O, 13 ADC Product overview: TMS320F28027FPTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28027FPTT can be used for catalog matching and distributor lookup.

32-bit MCU, 60MHz, 64KB Flash, LQFP, 22 I/O, 13 ADC Product overview: TMS320F28027FPTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28027FPTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28027FPTT - 033289-TMS320F28027FPTT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28027FPTT
033289-TMS320F28027FPTT
Embedded - Embedded - Microcontrollers - TMS320F28027FPTT 033289-TMS320F28027FPTT
Manufacturer: Texas Instruments Win Source Part Number: 033289-TMS320F28027F PTT Packaging: Tray Core Processor: C28x Number of I/O: 22 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 13x12b Family Name: TMS320F28027 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.71 V to 1.995 V Part Core Size: 32-Bit Data RAM Size: 6K x 16 Alternative Parts (Cross-Reference): STM32F334C8T6; STM32F334C4T6; STM32F100C6T7BTR; ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033289-TMS320F28027FPTT
Packaging: Tray
Core Processor: C28x
Number of I/O: 22
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 13x12b
Family Name: TMS320F28027
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.71 V to 1.995 V
Part Core Size: 32-Bit
Data RAM Size: 6K x 16
Alternative Parts (Cross-Reference): STM32F334C8T6; STM32F334C4T6; STM32F100C6T7BTR;
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - 296-36409-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36409-ND
Microcontrollers 296-36409-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - TMS320F28027FPTT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28027FPTT
Embedded - Microcontrollers TMS320F28027FPTT
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F28027FPTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28027FPTT
Microcontrollers TMS320F28027FPTT
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)

Buy Now
Microcontrollers - TMS320F28027FPTT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28027FPTT
Microcontrollers TMS320F28027FPTT
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28027FPTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28027FPTT
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28027FPTT
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28027FPTT
32-bit Microcontrollers - MCU TMS320F28027FPTT
32-bit Microcontrollers - MCU Piccolo MicroCntrllr

32-bit Microcontrollers - MCU Piccolo MicroCntrllr

Buy Now Datasheet
Mcu, 32Bit, C2000, 60Mhz, Lqfp-48; Product Range Texas Instruments - 27AJ0254 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, C2000, 60Mhz, Lqfp-48; Product Range Texas Instruments
27AJ0254
Mcu, 32Bit, C2000, 60Mhz, Lqfp-48; Product Range Texas Instruments 27AJ0254
MCU, 32BIT, C2000, 60MHZ, LQFP-48; Product Range:Piccolo (C2000) Family TMS320F2802x Series Microcontrollers; Architecture:C2000; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:10KB; No. of Pins:48Pins;RoHS Compliant: Yes

MCU, 32BIT, C2000, 60MHZ, LQFP-48; Product Range:Piccolo (C2000) Family TMS320F2802x Series Microcontrollers; Architecture:C2000; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:10KB; No. of Pins:48Pins;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28027FPTT 685-TMS320F28027FPTT 033289-TMS320F28027FPTT 296-36409-ND TMS320F28027FPTT TMS320F28027FPTT TMS320F28027FPTT TMS320F28027FPTT TMS320F28027FPTT 27AJ0254
Product Name TMS320F28027F Piccolo Microcontroller with InstaSPIN-FOC 32-bit 60MHz 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F28027FPTT Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Mcu, 32Bit, C2000, 60Mhz, Lqfp-48; Product Range Texas Instruments
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 12-Bit Other; A/D 13x12b
RAM 10 KB 12 KB 64 KB 6 KB 6 KB 6 KB 6 KB 10 KB
Serial Interface I²C; SPI; UART I2C, SPI, UART, USART, SCI SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Application Specific Microcontrollers - CP3BT31VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details