V850ES Automotive, AEC-Q100, V850ES/Fx3 Microcontroller IC 32-Bit Single-Core 32MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
V850ES Automotive, AEC-Q100, V850ES/Fx3 Microcontroller IC 32-Bit Single-Core 32MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
32-bit Microcontrollers - MCU MCU 32bit Mid-Range Flash V850ES/FJ3
IC MCU 32BIT 1MB FLASH 144LFQFP
IC MCU 32BIT 1MB FLASH 144LFQFP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3382M2GJA-GAE-AX-ND | UPD70F3382M2GJA-GAE-AX | UPD70F3382M2GJA-GAE-AX | UPD70F3382M2GJA-GAE-AX | UPD70F3382M2GJA-GAE-AX |
| Product Name | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 24x10b | ||||
| RAM | 48 KB | 48 KB | 48 KB | ||
| ROM | 1000 KB |