32-bit MCU, 800 MIPS, 2xCPU, 1MB Flash, 100-HTQFP, Automotive Product overview: TMS320F28375DPZPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28375DPZP
Manufacturer: Texas Instruments
Win Source Part Number: 937120-TMS320F28375D
Series: C2000™ C28x Delfino™, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: C28x series Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 100-HTQFP (14x14)
Core Processor: C28x
Speed: 200MHz
Package: Tray
Package: 100-TQFP Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, I²C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 41
Program Memory Size: 1MB (512K x 16)
Program Memory Type: FLASH
Data Converters: A/D 14x12b; D/A 3x12b
Oscillator Type: Internal
Supply Voltage: 1.14V ~ 3.47V
Family Name: TMS320
Categories: Integrated Circuits (ICs)
Case / Package: 100-HTQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: TMS320F28375DPZPS-ND
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 100-HTQFP (14x14)
IC MCU 32BIT 1MB FLASH 100HTQFP
IC MCU 32BIT 1MB FLASH 100HTQFP
32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 800 MIPS, 2xCPU, 2xCLA, FPU, TMU, 1024 KB Flash, EMIF, 12b ADC 100-HTQFP -40 to 125
IC MCU 32BIT 1MB FLASH 100HTQFP
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 100-HTQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMS320F28375DPZPS | 937120-TMS320F28375DPZPS | 296-45411-ND | TMS320F28375DPZPS | TMS320F28375DPZPS | TMS320F28375DPZPS | TMS320F28375DPZPS | TMS320F28375DPZPS |
| Product Name | Automotive 32-bit 1MB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMS320F28375DPZPS | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit | 32 Bit; 32-Bit Dual-Core | |
| Clock Speed | 100 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| Supply Voltage | 1.14 to ? volts | 1.14 to 3.47 volts | 1.14 to 3.47 volts | 1.14 to 3.47 volts | 3.47 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| RAM | 1000 KB | 102 KB | 102 KB | 102 KB | 102 KB |