Single-Core Delfino Microcontroller 100-HTQFP -40 to 105
32-bit MCU, 200MHz, 1MB Flash, 100-HTQFP, Industrial Product overview: TMS320F28377SPZPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 200MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 200MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28377SPZP
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 100-HTQFP (14x14)
Manufacturer: Texas Instruments
Win Source Part Number: 1271305-TMS320F28377
Series: C2000 C28x Delfino
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: C28x
Speed: 200MHz
Package: 100-TQFP Exposed Pad
Core Size: 32-Bit Single-Core
Connectivity: CAN, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 41
Program Memory Size: 1MB (512K x 16)
Program Memory Type: FLASH
RAM Size: 82K x 16
Data Converters: A/D 14x12b, 14x16b, D/A 3x12b
Oscillator Type: Internal
Supply Voltage: 1.14 V ~ 3.47 V
Family Name: TMS320F28377
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-HTQFP (14x14)
Alternative Parts (Cross-Reference): MAX32625IWY+; MAX32626IWY+; MAX32625IWYL+T;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 1MB FLASH 100HTQFP
IC MCU 32BIT 1MB FLASH 100HTQFP
32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 1024 KB Flash, EMIF, 16b ADC 100-HTQFP -40 to 105
IC MCU 32BIT 1MB FLASH 100HTQFP
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 100-HTQFP (14x14)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28377SPZPT | 685-TMS320F28377SPZPT | 296-45290-ND | 1271305-TMS320F28377SPZPT | TMS320F28377SPZPT | TMS320F28377SPZPT | TMS320F28377SPZPT | TMS320F28377SPZPT | TMS320F28377SPZPT |
| Product Name | TMS320F28377S Single-Core Delfino Microcontroller | Industrial 32-bit 200MHz 1MB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - TMS320F28377SPZPT | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 200 MHz | 100 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| Features | DMA; PWM | ||||||||
| Bits | 16 Bit; Other; 12 Bits | 16 Bit; Other; A/D 14x12b, 14x16b; D/A 3x12b | |||||||
| Number | 4 | ||||||||
| RAM | 164 KB | 82 KB | 1000 KB | 82 KB | 82 KB | 82 KB |