8-bit Microcontrollers - MCU 8BIT MICROCONTROLLER, 78KO/LD3
IC MCU 8BIT 32KB FLASH 52LQFP
78K/0 78K0/Lx3 Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) FLASH
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F0423GB-GAG-AX | UPD78F0423GB-GAG-AX | UPD78F0423GB-GAG-AX |
| Product Name | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Last Time Buy | ||
| Clock Speed | 10 MHz | ||
| RAM | 1 KB |