Texas Instruments High-Performance Analog 32-bit 80MHz Embedded Microcontroller MCU TMS5701115CZWTQQ1

Description
32-Bit RISC MCU, Cortex R4F, 80MHz, 101 I/O, 337-NFBGA, Auto Product overview: TMS5701115CZWTQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5701115CZWTQQ 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-Bit RISC MCU, Cortex R4F, 80MHz, 101 I/O, 337-NFBGA, Auto Product overview: TMS5701115CZWTQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5701115CZWTQQ 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 80MHz Embedded Microcontroller MCU - 685-TMS5701115CZWTQQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 80MHz Embedded Microcontroller MCU
685-TMS5701115CZWTQQ1
32-bit 80MHz Embedded Microcontroller MCU 685-TMS5701115CZWTQQ1
32-Bit RISC MCU, Cortex R4F, 80MHz, 101 I/O, 337-NFBGA, Auto Product overview: TMS5701115CZWTQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5701115CZWTQQ 1 can be used for catalog matching and distributor lookup.

32-Bit RISC MCU, Cortex R4F, 80MHz, 101 I/O, 337-NFBGA, Auto Product overview: TMS5701115CZWTQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5701115CZWTQQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TMS5701115CZWTQQ1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS5701115CZWTQQ1-ND
Microcontrollers TMS5701115CZWTQQ1-ND
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 1MB (1M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 1MB (1M x 8) FLASH 337-NFBGA (16x16)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS5701115CZWTQQ1 - 797654-TMS5701115CZWTQQ1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS5701115CZWTQQ1
797654-TMS5701115CZWTQQ1
Embedded - Embedded - Microcontrollers - TMS5701115CZWTQQ1 797654-TMS5701115CZWTQQ1
Manufacturer: Texas Instruments Win Source Part Number: 797654-TMS5701115CZW TQQ1 Series: Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: ARM Cortex-R4F Speed: 180MHz Package: 337-LFBGA Core Size: 16/32-Bit Connectivity: CAN, EBI/EMI, FlexRay, I2C, LIN, MibSPI, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 101 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 128K x 8 Data Converters: A/D 24x12b Oscillator Type: External Supply Voltage: 1.14 V ~ 3.6 V Family Name: TMS5701115 Categories: Integrated Circuits (ICs) Manufacturer Package: 337-NFBGA (16x16) ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 797654-TMS5701115CZWTQQ1
Series: Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: ARM Cortex-R4F
Speed: 180MHz
Package: 337-LFBGA
Core Size: 16/32-Bit
Connectivity: CAN, EBI/EMI, FlexRay, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 101
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 128K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Supply Voltage: 1.14 V ~ 3.6 V
Family Name: TMS5701115
Categories: Integrated Circuits (ICs)
Manufacturer Package: 337-NFBGA (16x16)
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TMS5701115CZWTQQ1
ARM Microcontrollers - MCU TMS5701115CZWTQQ1
ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Cortex R4F, Auto Q100, Flexray 337-NFBGA -40 to 125

ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Cortex R4F, Auto Q100, Flexray 337-NFBGA -40 to 125

Buy Now Datasheet
Microcontrollers - TMS5701115CZWTQQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS5701115CZWTQQ1
Microcontrollers TMS5701115CZWTQQ1
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 1MB (1M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 1MB (1M x 8) FLASH 337-NFBGA (16x16)

Buy Now
IC MCU 32BIT 1MB FLASH 337NFBGA - 815-TMS5701115CZWTQQ1 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 1MB FLASH 337NFBGA
815-TMS5701115CZWTQQ1
IC MCU 32BIT 1MB FLASH 337NFBGA 815-TMS5701115CZWTQQ1
IC MCU 32BIT 1MB FLASH 337NFBGA

IC MCU 32BIT 1MB FLASH 337NFBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS5701115CZWTQQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS5701115CZWTQQ1
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS5701115CZWTQQ1
IC MCU 16/32B 1MB FLASH 337NFBGA

IC MCU 16/32B 1MB FLASH 337NFBGA

Supplier's Site
Embedded - Microcontrollers - TMS5701115CZWTQQ1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS5701115CZWTQQ1
Embedded - Microcontrollers TMS5701115CZWTQQ1
IC MCU 16/32B 1MB FLASH 337NFBGA

IC MCU 16/32B 1MB FLASH 337NFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-TMS5701115CZWTQQ1 TMS5701115CZWTQQ1-ND 797654-TMS5701115CZWTQQ1 TMS5701115CZWTQQ1 TMS5701115CZWTQQ1 815-TMS5701115CZWTQQ1 TMS5701115CZWTQQ1 TMS5701115CZWTQQ1
Product Name 32-bit 80MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - TMS5701115CZWTQQ1 ARM Microcontrollers - MCU Microcontrollers IC MCU 32BIT 1MB FLASH 337NFBGA Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 80 MHz 180 MHz 180 MHz 180 MHz 180 MHz
Supply Voltage 1.14 to ? volts 1.14 to 3.6 volts 1.14 to 3.6 volts 1.2 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Bits Other; A/D 24x12b
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C167CRLMHAKXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers