TMS320F28032PAGQ is a 32-bit C2000™ real-time microcontroller with a 60MHz TMS320C28x CPU and integrated Control Law Accelerator, designed for industrial motor drives, digital power, and motor control applications. It is housed in a 64-pin TQFP package measuring 10.0mm × 10.0mm and operates across a temperature range of -40°C to 125°C with AEC-Q100 qualification. The device supports single 3.3V operation, features a 12-bit ADC, enhanced PWM modules including HRPWM, and includes multiple serial interfaces such as eCAN, SPI, I2C, and UART. Memory options include Flash, SRAM, and OTP with a 128-bit security key for code protection.
Piccolo Microcontroller 64-TQFP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 797460-TMS320F28032P
Series: Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 60MHz
Package: 64-TQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 10K x 16
Data Converters: A/D 14x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): TMS320F28033PAGS; TMS320F28032PAGQ; TMS320F28033PAGQ; SPC582B50E1DG00X;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
32-bit C28x RISC MCU, 64KB Flash, 60MHz, 64-Pin TQFP Product overview: TMS320F28032PAGQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 64KB, 60MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 64KB, 60MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28032PAGQ
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
32-bit Microcontrollers - MCU Piccolo Micro
IC MCU 32BIT 64KB FLASH 64TQFP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28032PAGQ | 797460-TMS320F28032PAGQ | TMS320F28032PAGQ-ND | 685-TMS320F28032PAGQ | TMS320F28032PAGQ | TMS320F28032PAGQ | TMS320F28032PAGQ |
| Product Name | TMS320F28032 Piccolo Microcontroller | Embedded - Embedded - Microcontrollers - TMS320F28032PAGQ | Microcontrollers | 32-bit 64KB 60MHz Embedded Microcontroller MCU | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | ||
| Features | PWM | ||||||
| Bits | Other; 12-Bit | Other; A/D 14x12b | |||||
| RAM | 20 KB | 64 KB | 10 KB | 20 KB | 10 KB | ||
| Serial Interface | I²C; SPI; UART | CAN; SPI; SCI; UART; USART | CAN/I2C/SPI/UART |